EN
  • EN
  • DE

T1-1T-KK81+

Part No T1-1T-KK81+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 351079-T1-1T-KK81+
Popularity Low
Supply and Demand Status Limited
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Frequency Range 80kHz ~ 200MHz
Impedance - Unbalanced/Balanced 1:1, 50 / 50Ohm
Insertion Loss (Max) 3.0dB
Package / Case 6-SMD, Gull Wing
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian T1-1T-KK81+ CAD Model

Description

The T1-1T-KK81+ is a broadband transformer from Mini-Circuits, designed for impedance matching and signal balancing in RF and microwave applications. It offers a 1:1 impedance ratio and operates over a wide frequency range. The "+" suffix indicates enhanced performance and reliability characteristics.

Applications

  • Baluns
  • Impedance Matching
  • RF Transceivers
  • CATV Equipment
  • Test and Measurement Systems

Features

  • Broadband Frequency Range
  • Low Insertion Loss
  • High Return Loss
  • Excellent Amplitude and Phase Unbalance
  • Surface Mount Package

Benefits

  • Efficient Signal Transfer
  • Reduced Signal Reflections
  • Improved System Performance
  • Compact Size for Easy Integration
  • RoHS Compliant

Additional Details

The T1-1T-KK81+ transformer provides excellent performance characteristics, including low insertion loss and high return loss, ensuring efficient signal transfer and minimal signal reflections. Its amplitude and phase unbalance are tightly controlled, making it suitable for applications requiring precise signal balancing. The surface mount package allows for easy integration into automated assembly processes.

Specific electrical specifications, such as frequency range, insertion loss, return loss, amplitude unbalance, and phase unbalance, can be found in the official datasheet provided by Mini-Circuits. The datasheet also includes detailed mechanical dimensions and recommended reflow soldering profiles. Designers should refer to the datasheet for complete and accurate information.

Mini-Circuits offers comprehensive support for the T1-1T-KK81+, including application notes, performance data, and simulation models. This support helps engineers to effectively integrate the transformer into their designs and optimize system performance. The transformer's robust design and reliable performance make it a valuable component in various RF and microwave applications.

The T1-1T-KK81+ is designed to meet RoHS environmental standards, ensuring compliance with regulations restricting the use of hazardous substances. Proper handling and storage procedures should be followed to maintain the transformer's integrity and performance.

You May Also Be Interested in

Pulse
Lowest to $6.2566
IXYS
Need more? Email Us
Texas Instruments
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Lowest to $26.8491
Lite-On Inc.
Need more? Email Us
Broadcom Limited
Lowest to $15.3419

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5370 $57.2220
13+ $7.8252 $101.7276
20+ $7.5807 $151.6140
28+ $7.3362 $205.4136
36+ $7.0916 $255.2976
48+ $6.3580 $305.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,823 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess