EN
  • EN
  • DE

7-917570-1

Part No 7-917570-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN HDR 11POS 0.059 TIN SMD R/A / 11 Position Header Connector 0.059" (1.50mm) Surface Mount, Right Angle Tin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr TE Connectivity AMP Connectors
Series Mini VP
Package Tape & Reel (TR)
Connector Type Header
Contact Type Female Blade Socket
Style Board to Cable/Wire
Number of Positions 11
Number of Positions Loaded All
Pitch - Mating 0.059" (1.50mm)
Number of Rows 1
Mounting Type Surface Mount, Right Angle
Termination Solder
Fastening Type Locking Ramp
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 78.7µin (2.00µm)
Insulation Color Black
Insulation Height 0.128" (3.25mm)
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Current Rating (Amps) 1A
Insulation Material Polyamide (PA46), Nylon 4/6
Contact Shape Rectangular
Contact Material Phosphor Bronze
Contact Finish Thickness - Post 78.7µin (2.00µm)
Base Product Number 917570
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 4,500
Win Source Part Number 964265-7-917570-1
Ultra Librarian 3D Model Ultra Librarian 7-917570-1 CAD Model

Description

The 964265-7-917570-1 is an 11-position female socket header connector from the Mini VP series.

  • Positions: 11
  • Pitch: 0.059" (1.50mm)
  • Connection Type: Board to Cable/Wire
  • Contact Finish: Tin
  • Contact Finish Thickness: 78.7µin (2.00µm)
  • Current Rating: 1A
  • Operating Temperature: -40°C to 105°C

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN PLUG 10POS SMD GOLD / 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.1157
Panasonic
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $4.5490
Molex, LLC
CONN RCPT HSG 14POS BLACK / 14 Rectangular Connectors - Housings Receptacle Black
Need more? Email Us
Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6149
Molex, LLC
CONN PLUG 64POS SMD GOLD / 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $41.5223
TE Connectivity
CONN HEADER R/A 6POS 2.54MM / Connector Header Through Hole, Right Angle 6 position 0.100" (2.54mm)
Lowest to $2.1945
TE Connectivity
CONN HEADER SMD 3POS 3MM / Connector Header Surface Mount 3 position 0.118" (3.00mm)
Need more? Email Us
Samtec Inc.
CONN RCPT 8POS 0.156 TIN SMD / 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Lowest to $6.4541
TE Connectivity
CONN PLUG HSG 26POS HYBRID / 26 Rectangular Connectors - Housings Plug White
Lowest to $1.2482

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8316 $59.3264
10+ $12.1695 $121.6950
15+ $11.7893 $176.8395
21+ $11.4090 $239.5890
27+ $11.0286 $297.7722
36+ $9.8877 $355.9572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,036 pieces
In Stock: 18,518 pieces Factory Stock: 18,518 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess