EN
  • EN
  • DE

T166-1

Part No T166-1
Manufacturer IXYS
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 351214-T166-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T166-1 CAD Model

Description

The T166-1, manufactured by IXYS, is a high-performance thyristor designed for a wide range of power control applications. Thyristors, also known as silicon-controlled rectifiers (SCRs), are solid-state semiconductor devices that function as switches, controlling high-power circuits with a small control signal. The T166-1 is characterized by its robust construction, high voltage and current handling capabilities, and fast switching speeds, making it suitable for demanding industrial environments.

Applications

  • Motor Speed Control: Used in controlling the speed of DC motors in various industrial applications.
  • Phase Control: Employed in phase control circuits for adjusting AC power delivered to a load.
  • Rectification: Utilized in converting AC to DC power in high-power rectifier circuits.
  • Welding Equipment: Found in welding machines for precise control of welding current.
  • Lighting Control: Used in industrial lighting systems for dimming and controlling the intensity of light.

Features

  • High Voltage Capability: Designed to withstand high voltage levels, ensuring reliable operation in high-power circuits.
  • High Current Handling: Capable of handling significant current loads, making it suitable for demanding applications.
  • Fast Switching Speed: Offers rapid switching speeds, enabling precise control and efficient operation.
  • Robust Construction: Built to withstand harsh industrial environments, ensuring long-term reliability.
  • Gate Triggering: Can be triggered by a small gate current, providing easy control and interface with control circuits.

Benefits

  • Precise Power Control: Allows for precise control of power delivered to a load, improving efficiency and performance.
  • Reliable Operation: Provides reliable operation in demanding industrial environments, minimizing downtime and maintenance costs.
  • Efficient Switching: Enables efficient switching, reducing power losses and improving overall system efficiency.
  • Versatile Applications: Suitable for a wide range of applications, providing flexibility and adaptability.
  • Enhanced System Performance: Contributes to enhanced system performance through accurate and reliable power control.

Additional Details

The T166-1 thyristor typically comes in a standard industrial package, designed for easy mounting and heat dissipation. It requires appropriate heat sinking to manage thermal loads, especially in high-current applications. The gate trigger current and voltage specifications are critical for ensuring proper operation and compatibility with control circuits. Datasheets provided by IXYS contain detailed electrical characteristics, thermal specifications, and application notes necessary for proper integration and operation of the T166-1.

You May Also Be Interested in

Lite-On Inc.
Lowest to $3.2617
Texas Instruments
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $693.6122
Mini-Circuits
Lowest to $9.5370
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Atmel
5-CHANNEL LASER DRIVER WITH RF OSCILLATOR AND 2 OUTPUTS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess