EN
  • EN
  • DE

UCC21521CDWR

Part No UCC21521CDWR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description UCC21521CDWR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169097-UCC21521CDWR
Manufacturer Texas Instruments
Category Isolators- Isolators - Gate Drivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Technology Capacitive Coupling
Number of Channels 2
Operating Temperature -40°C ~ 125°C
Supplier Device Package 16-SOIC
Base Product Number UCC21521
Package / Case 16-SOIC (0.295", 7.50mm Width)
Ultra Librarian 3D Model Ultra Librarian UCC21521CDWR CAD Model

Description

Product Overview: Texas Instruments UCC21521CDWR

The UCC21521CDWR by Texas Instruments is a robust, high-performance isolated dual-channel gate driver designed for driving power switches such as IGBTs and MOSFETs. This driver is especially well-suited for applications that require efficient and reliable switching, such as motor control, power supplies, and industrial inverters.

Key Features

  • Isolated Dual-Channel: Each of the two channels can provide a peak output current of 4 A, ensuring strong drive capability for various power devices.
  • High Isolation: The UCC21521CDWR features reinforced isolation rated at 5.7 kVRMS, providing excellent protection against high-voltage transients and ensuring system safety.
  • Fast Propagation Delays: With a typical propagation delay of 19 ns and a maximum of 35 ns, this gate driver enables quick and precise control of switching devices, which is crucial for high-frequency operation.
  • CMTI Performance: It boasts a Common-Mode Transient Immunity (CMTI) of 100 V/ns, minimizing the risk of erroneous gate driving in noisy electrical environments.
  • Wide Temperature Range: The operating temperature range is from -40°C to +125°C, allowing the device to perform reliably in a broad range of environmental conditions.
  • Flexible Power Supply: The device can be powered by a supply voltage ranging from 15 V to 18 V, providing versatility in various system designs.

Package and Reliability

The UCC21521CDWR comes in a compact 16-pin SOIC package, which is ideal for space-constrained applications. It is designed with Texas Instruments' advanced IC fabrication techniques, ensuring high reliability and performance consistency. The device also includes features such as UVLO (Under-Voltage Lock-Out) for both VCCI and VDD, which protect the device and power switches from operating under insufficient supply conditions.

Applications

  • Motor Drives
  • Switched Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Renewable Energy Inverters
  • Industrial Automation

In summary, the UCC21521CDWR gate driver by Texas Instruments is a reliable and efficient solution for high-performance power conversion and control applications, offering robust features that ensure safe and precise operation even in demanding conditions.

You May Also Be Interested in

Texas Instruments
DGTL ISO 5.7KV 2CH GT DVR 14SOIC
Lowest to $5.8209
STMicroelectronics
DIGITAL ISO 5KV 1CH GATE DVR 8SO
Lowest to $4.3657
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4693 $52.2851
17+ $6.1286 $104.1862
26+ $5.9371 $154.3646
35+ $5.7456 $201.0960
46+ $5.5541 $255.4886
61+ $4.9795 $303.7495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess