EN
  • EN
  • DE
  • IT

SYM-25DLHW

Part No SYM-25DLHW
Manufacturer Mini-Circuits
Catalog RF Mixers
Description Frequency Mixer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839337-SYM-25DLHW
Ultra Librarian 3D Model Ultra Librarian SYM-25DLHW CAD Model

Description

The SYM-25DLHW is a surface-mount mixer from Mini-Circuits, intended for frequency mixing tasks in various communication and signal processing systems. As a double-balanced mixer, it delivers good isolation and low conversion loss, making it ideal for applications where signal accuracy is crucial. Its sturdy build and small size make it well-suited for incorporation into compact PCB layouts.

Applications:

  • Frequency Up-Conversion
  • Frequency Down-Conversion
  • Phase Detection
  • Modulation and Demodulation
  • Test and Measurement Equipment

Features:

  • Broad Frequency Range: Functions across a wide frequency spectrum, typically from 10 to 2500 MHz, providing flexibility for diverse uses.
  • Minimal Conversion Loss: Reduces signal weakening during frequency mixing, guaranteeing optimal efficiency.
  • Excellent Isolation: Provides strong isolation between ports (LO-RF, LO-IF, RF-IF), decreasing unwanted signal leakage and interference.
  • Double-Balanced Configuration: Offers superior suppression of spurious signals and harmonics.
  • Surface-Mount Packaging: Allows for simple and dependable mounting on printed circuit boards.
  • Durable Construction: Engineered to endure harsh environmental conditions, ensuring long-term reliability.
  • Compact Dimensions: Small footprint facilitates integration into space-limited designs.

Benefits:

  • Enhanced Signal Integrity: Low conversion loss and high isolation improve signal quality in communication systems.
  • Fewer Spurious Signals: Double-balanced design minimizes unwanted harmonics and spurious signals.
  • Simplified Integration: Surface-mount package simplifies PCB assembly.
  • Dependable Performance: Robust construction ensures consistent performance in demanding conditions.
  • Adaptable Application: Wide frequency range makes it suitable for a broad spectrum of mixing applications.

Additional Details:

The SYM-25DLHW mixer is appropriate for both transmit and receive applications. A local oscillator (LO) signal is typically needed to perform frequency mixing. The IF (Intermediate Frequency) output signal includes the sum and difference frequencies of the RF (Radio Frequency) and LO signals. It’s commonly used in communications, radar, and testing. Its robust, high-performance design makes it a good choice for RF tasks.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7087 $65.1261
6+ $17.8123 $106.8738
9+ $17.2556 $155.3004
12+ $16.6990 $200.3880
16+ $16.1424 $258.2784
21+ $14.4725 $303.9225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 423 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess