EN
  • EN
  • DE

SYM-11H

Part No SYM-11H
Manufacturer Mini-Circuits
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097613-SYM-11H
Categories OEM Parts( S )
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SYM-11H CAD Model

Description

The SYM-11H is a wideband surface mount mixer from Mini-Circuits, designed for frequency mixing applications in communication systems, radar, and test equipment. This mixer features a robust construction and high performance, providing excellent conversion loss, isolation, and linearity over a broad frequency range. Its compact size and surface-mount design make it ideal for integration into densely populated circuit boards.

Applications:

  • Frequency Conversion: Used for up-conversion and down-conversion in radio communication systems.
  • Radar Systems: Employed in radar receivers and transmitters for frequency mixing.
  • Test and Measurement Equipment: Utilized in spectrum analyzers, signal generators, and network analyzers.
  • Satellite Communication: Integrated into satellite transponders and ground station equipment.
  • Wireless Communication: Suitable for various wireless communication standards like Wi-Fi, Bluetooth, and cellular.

Features:

  • Wideband Operation: Operates over a broad frequency range, typically from 0.5 to 6 GHz.
  • Low Conversion Loss: Minimizes signal loss during frequency conversion, ensuring high sensitivity.
  • High Isolation: Provides excellent isolation between ports, preventing unwanted signal leakage.
  • Surface Mount Package: Compact and easy to integrate into PCB assemblies.
  • Robust Design: Designed for reliable performance in harsh environments.

Benefits:

  • Improved System Performance: High conversion efficiency and isolation enhance overall system performance.
  • Reduced Signal Interference: Excellent port isolation minimizes unwanted signal leakage.
  • Easy Integration: Surface mount package simplifies assembly and reduces board space.
  • Reliable Operation: Robust design ensures stable performance under various operating conditions.
  • Cost-Effective Solution: Provides high performance at a competitive price.

Additional Details:

The SYM-11H mixer typically offers a conversion loss of around 6-8 dB and isolation between ports of 30-40 dB. It can handle input power levels of up to +13 dBm. The mixer is designed to operate over a temperature range of -55°C to +100°C. Its compact surface-mount package allows for easy integration into densely populated circuit boards. The SYM-11H provides a reliable and high-performance solution for frequency mixing applications, making it a popular choice among engineers and designers. The exact specifications can vary slightly depending on the specific model and frequency range, so consulting the datasheet is recommended for detailed information.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess