STMicroelectronics 74LS126M013TR Quad Buffer/Line Driver
The 74LS126M013TR from STMicroelectronics is a high-performance integrated circuit designed to provide four independent buffer/line drivers with 3-state outputs. Each buffer has a separate output-enable (OE) input that controls whether the output is in the active high-impedance state or is driving the bus. This feature makes it ideal for interfacing with bus lines in a system. The device is part of the 74LS series, which signifies the use of Low-Power Schottky technology, offering a good balance between speed and power consumption.
The 74LS126M013TR comes in a compact, surface-mount SO-14 package, which is suitable for automated assembly processes and space-constrained applications. This package type is also known for its reliability and robustness, ensuring stable performance in a wide range of environmental conditions.
Key features of the 74LS126M013TR include:
- Quad independent buffers with 3-state outputs
- Low-power Schottky technology for efficient operation
- Separate output-enable inputs for each buffer
- High-impedance state for bus-oriented systems
- Fast propagation delay times
- Surface-mount SO-14 package for compact design
With its fast switching speeds and the ability to drive lines with high capacitance, the 74LS126M013TR is well-suited for a variety of digital applications. These include bus transceivers, memory address drivers, and any other system that requires a buffer or line driver with high-current output capability and 3-state functionality.
The device is also characterized by its ease of use. The logic level of the OE input determines whether the output is active or in a high-impedance state, allowing for simple control over the bus lines. Additionally, the 74LS126M013TR is compatible with most TTL logic families, making it a versatile choice for system design.
In summary, the STMicroelectronics 74LS126M013TR is a reliable and efficient solution for designers looking to implement buffer or line driver functionalities in their digital systems. Its combination of high-speed performance, low power consumption, and compact footprint makes it an excellent choice for a wide range of electronic applications.