Products specifications Report Issue?

Reference Date Code 1610+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 712379-SXLP-30+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SXLP-30+ CAD Model

Description

The SXLP-30+ is a Surface Mount Low Pass Filter from Mini-Circuits. It's designed to pass signals below a certain cutoff frequency while attenuating signals above that frequency. This filter is used in a wide range of RF and microwave applications to remove unwanted signals and noise.

Applications:

  • Harmonic Rejection: Used to suppress harmonics in transmitter outputs, ensuring compliance with regulatory standards.
  • Image Rejection: Employed in receiver circuits to eliminate unwanted image frequencies.
  • Noise Reduction: Filters out unwanted noise and spurious signals in RF systems.
  • Frequency Mixing: Used after frequency mixers to remove unwanted mixing products.
  • Test and Measurement Equipment: Integrated into test and measurement instruments to improve signal purity.

Features:

  • Low Pass Filter: Passes signals below the cutoff frequency and attenuates signals above it.
  • Surface Mount Package: Small surface mount package for easy integration into PCB designs.
  • Wide Stopband Attenuation: Provides high attenuation of unwanted signals in the stopband.
  • Low Insertion Loss: Minimizes signal loss in the passband.
  • Excellent Return Loss: Provides good impedance matching to minimize signal reflections.

Benefits:

  • Improved Signal Quality: Reduces noise and spurious signals, improving overall signal quality.
  • Enhanced System Performance: Improves system performance by filtering out unwanted signals.
  • Reduced Interference: Minimizes interference from unwanted signals, improving system reliability.
  • Simplified Design: Easy to integrate into PCB designs due to its small surface mount package.
  • Compliance with Regulatory Standards: Helps ensure compliance with regulatory standards by suppressing harmonics.

Additional Details:

The SXLP-30+ has a cutoff frequency, specified in the datasheet. It's designed to operate over a wide temperature range. The filter is constructed using high-quality materials to ensure reliable performance. Detailed specifications, including insertion loss, return loss, and attenuation characteristics, are available in the product datasheet.

You May Also Be Interested in

Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B
Analog Devices Inc.
High Accuracy, Ultralow I Low Dropout Regulator
Lowest to $2.7400
ECAD model for ADP3338AKCZ-2.85R7
ON Semiconductor
8-INPUT NAND GATE
Lowest to $1.5624
ECAD model for 74LS30
TE Connectivity
INVERTED MODULAR JACK ASSEMBLY, 1X1, SHIELDED, PANEL GROUND, LED | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.2380
ECAD model for 2-406549-1
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1420 $50.2840
5+ $20.6294 $103.1470
8+ $19.9847 $159.8776
11+ $19.3400 $212.7400
14+ $18.6954 $261.7356
18+ $16.7614 $301.7052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 666 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention