Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 000782-DP83223V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DP83223V CAD Model

Description

DP83223V: High-Precision Analog-to-Digital Converter

The DP83223V is a high-precision ADC, offering unparalleled accuracy for electronic applications that demand exact data conversion and reliability, especially in critical environments.

Features and Benefits

  • Unmatched Accuracy: Ensures reliable data with high precision.
  • Robust Design: Durable construction for tough environments.
  • Easy System Integration: Designed for effortless incorporation into complex architectures.

Applications and Projects

  • Precision Instrumentation
  • Scientific Research Equipment
  • Advanced Measurement Systems
  • High-Fidelity Audio Applications

The DP83223V is perfect for projects that require precise and accurate data conversion in critical electronic environments.

You May Also Be Interested in

ON Semiconductor
Noninverting Buffer with Open Drain Output | IC BUFFER NON-INVERT 5.5V 5TSOP
Lowest to $0.0780
ECAD model for MC74VHC1G07DTT1
Texas Instruments
IC DIFF LINE TXRX H-S 8VSSOP / LVDS Transceiver 400Mbps 0.454V 8-Pin VSSOP T/R
Lowest to $5.8647
ECAD model for SN65LVDM176DGKRG4
Texas Instruments
IC DIFF CNVRTR CNTRL SCSI 56SSOP / SCSI Differential Converter Control
Need more? Email Us
ECAD model for SN75970B1DL
Maxim Integrated
+5V-Powered, Multichannel RS-232 Drivers/Receivers | IC TXRX 2/2 FULL RS232 20DIP
Need more? Email Us
ECAD model for MAX233ACPP
Exar Corporation
IC TXRX RS232 ESD TRUE 16DIP / Dual Transmitter/Receiver RS-232 16-Pin PDIP
Need more? Email Us
ECAD model for SP3232EBEP-L
Texas Instruments
HIGH-SPEED DIFFERENTIAL RECEIVERS | IC DIFF RECEIVER DUAL HS 8-SOIC
Lowest to $3.4716
ECAD model for SN65LVDS34D
Texas Instruments
3.3-V ABT OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC TRANSCVR NON-INVERT 3.6V 20SO
Lowest to $1.5949
ECAD model for SN74LVTH245ANSR
Texas Instruments
IC PERIPHERAL DRVR DUAL HV 8-DIP
Need more? Email Us
ECAD model for SN75472PG4
Texas Instruments
IC DUAL RS-232 PORT 48-SSOP / Hex Transmitter Ten Receiver RS-232 48-Pin SSOP T/R
Need more? Email Us
ECAD model for SN752232DLR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention