Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839271-SXBP-100+
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Frequency 100MHz Center
Bandwidth 30MHz
Filter Type Band Pass
Insertion Loss 3dB
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Size / Dimension 0.740" L x 0.440" W (18.80mm x 11.18mm)
Height (Max) 0.270\
Ultra Librarian 3D Model Ultra Librarian SXBP-100+ CAD Model

Description

The SXBP-100+ is a surface-mount Low Pass Filter manufactured by Mini-Circuits. This filter is designed to suppress unwanted high-frequency signals while allowing lower frequency signals to pass through with minimal attenuation. It is suitable for a variety of applications requiring signal conditioning and noise reduction.

Applications:

  • Wireless Communications: Used in receiver front-ends to reject out-of-band interference and improve signal-to-noise ratio.
  • Cable Television (CATV): Employed in cable TV systems to filter out unwanted signals and improve signal quality.
  • Test and Measurement Equipment: Integrated into test equipment to filter noise and ensure accurate measurements.
  • Satellite Communications: Utilized in satellite communication systems to filter out unwanted signals and improve signal quality.
  • Radar Systems: Deployed in radar systems to filter out unwanted signals and improve signal detection.

Features:

  • Low Insertion Loss: Provides minimal attenuation of signals within the passband.
  • High Stopband Attenuation: Effectively suppresses signals outside the passband.
  • Surface Mount Package: Designed for easy surface mount assembly.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • Wide Operating Temperature Range: Suitable for operation in a wide range of environmental conditions.

Benefits:

  • Improved Signal Quality: Reduces noise and interference, improving signal quality.
  • Enhanced System Performance: Optimizes system performance by filtering out unwanted signals.
  • Easy Integration: Simplifies system design with its surface mount package.
  • Space Savings: Minimizes board space requirements with its compact size.
  • Reliable Operation: Ensures reliable operation in a wide range of environmental conditions.

Additional Details:

The SXBP-100+ typically exhibits a passband from DC to a specified cutoff frequency, and a stopband with high attenuation above that frequency. It is designed to operate with a 50-ohm impedance. The filter is constructed using high-quality materials and manufacturing techniques to ensure reliable performance. Its small size and surface mount package make it easy to integrate into a variety of applications. This low pass filter is an essential component for improving signal quality and optimizing system performance in various electronic systems. Check the datasheet for precise frequency specifications, insertion loss, and attenuation characteristics.

You May Also Be Interested in

Power Integrations
Lowest to $0.9100
ECAD model for PST8120EAAFS
Pericom
Need more? Email Us
ECAD model for PT7M6427CLTA3
Parade
Need more? Email Us
ECAD model for PS8809C-2.9A-T3L
Parade
Lowest to $2.8240
ECAD model for PS8401ATQFN40GTR-A3
Powtech
Need more? Email Us
ECAD model for PT4107ESOH
Parade
Need more? Email Us
ECAD model for PS8809N-4.63B-T32
Pericom
Lowest to $26.3558
ECAD model for PT7A6525LJEX
Prisemi
Lowest to $0.0338
ECAD model for PTVSHC1DF12VB
Renesas Electronics America
Need more? Email Us
ECAD model for PS2805C-1-F3-A(ML2)

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4091 $76.8182
4+ $31.5152 $126.0608
5+ $30.5304 $152.6520
7+ $29.5455 $206.8185
9+ $28.5607 $257.0463
12+ $25.6061 $307.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 208 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention