Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Comparators
Mfr ON Semiconductor
Series 4000B
Package Tube
Product Status Active
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Voltage - Supply 3V ~ 18V
Current - Output High, Low 4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL 260ns @ 15V, 50pF
Current - Quiescent (Iq) 20 µA
Temperature Range - Operating -55°C ~ 125°C
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Mounting Type Through Hole
Base Product Number MC14585
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 635305-MC14585BCP
Ultra Librarian 3D Model Ultra Librarian MC14585BCP CAD Model

Description

The MC14585BCP is a versatile 4-bit magnitude comparator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is engineered to compare two 4-bit words and provide outputs for three possible comparison results: equal to, less than, or greater than. It is a vital component in digital systems where binary value comparisons are necessary, such as in data processing units, microprocessors, and control systems.

Key Features

  • Logic Type: 4-bit Magnitude Comparator
  • Package / Case: PDIP-16
  • Operating Temperature: -55°C to +125°C
  • Supply Voltage Range: 3 V to 18 V
  • Logic Family: CMOS
  • Propagation Delay Time: 8ns at 10V

Functional Description

The MC14585BCP compares two sets of four binary digits (bits) and provides the comparison outcome through three output pins. It has two 4-bit data inputs, A and B, and three outputs: A=B, A>B, and A<B. These outputs can be used to indicate the relationship between the two binary numbers presented to the inputs. The device functions correctly over a broad voltage range, from 3V to 18V, making it adaptable to various logic levels and suitable for battery-operated devices as well as for standard logic circuits.

Applications

ON Semiconductor's MC14585BCP is an essential component in a wide range of applications. It is commonly found in:

  • Microprocessors and microcontrollers
  • Digital data processing systems
  • Control systems and robotics
  • Utility meters and measurement devices
  • Computing devices

Quality and Reliability

The MC14585BCP is produced by ON Semiconductor with a commitment to quality and reliability. It is designed to meet stringent industry standards, ensuring consistent performance and durability across a wide range of environmental conditions. The device is available in a PDIP-16 package, which is robust and easy to handle for PCB assembly processes.

You May Also Be Interested in

Linear Technology
IC COMP R-RINOUT DUAL 8-MSOP / Comparator Dual R-R O/P 6V 8-Pin MSOP T/R
Lowest to $12.5988
ECAD model for LT1720CMS8#TRPBF
Maxim Integrated
IC COMPARATOR R-R 8-SOIC
Lowest to $8.9926
ECAD model for MAX991ESA+
Texas Instruments
IC QUAD DIFF COMPARATOR 14-TSSOP
Lowest to $0.1478
ECAD model for LM339PWG4
Microchip Technology
IC COMPARATOR R-R SOT-23-5
Need more? Email Us
ECAD model for MIC7221BM5-TR
Linear Technology
IC COMP W/REF LP DUAL 8-DIP / Comparator Dual ±5.5V/11V 8-Pin PDIP N Tube
Need more? Email Us
ECAD model for LTC1441CN8#PBF
Linear Technology
IC COMP W/REF LOWPWR QUAD 16SOIC / Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R
Lowest to $13.2661
ECAD model for LTC1445IS#TRPBF
ON Semiconductor
IC COMPARATOR DUAL ECL 16-CDIP
Need more? Email Us
ECAD model for MC10E1651L
Texas Instruments
IC COMP CMOS OPEN DRAIN 14TSSOP
Lowest to $7.4745
ECAD model for TLV3404IPWR
Maxim Integrated
IC COMPARATOR GP QUAD 14-SOIC
Need more? Email Us
ECAD model for LMX339HASD+

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1753 $52.8885
105+ $0.9643 $101.2515
165+ $0.9342 $154.1430
225+ $0.9040 $203.4000
290+ $0.8739 $253.4310
385+ $0.7835 $301.6475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 825 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention