Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.4dB
Frequency 1.42 GHz ~ 1.66 GHz
Specifications Isolation (Min) 19dB, 1.25 VSWR (Max), 3° Imbalance (Max)
Size / Dimension 0.114" L x 0.059" W x 0.064" H (2.90mm x 1.51mm x 1.63mm)
Package / Case SOT-23-6
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 336820-SP-2G+
Ultra Librarian 3D Model Ultra Librarian SP-2G+ CAD Model

Description

The 336820-SP-2G+ is an RF Power Divider/Splitter designed for applications in RF and wireless systems.

  • Frequency Range: 1.42 GHz to 1.66 GHz
  • Insertion Loss: 0.4dB
  • Package Size: 0.114" L x 0.059" W x 0.064" H (2.90mm x 1.51mm x 1.63mm)
  • Package: SOT-23-6
  • Isolation: 19dB minimum
  • VSWR: 1.25 maximum
  • Imbalance: 3° maximum
  • Manufacturer: Mini-Circuits
  • Standard Package: 1,000 pcs
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8548.00.0000

You May Also Be Interested in

Analog Devices Inc.
1:2 Single-Ended, Low Cost Active RF Splitter
Lowest to $2.6338
ECAD model for ADA4303-2ACPZ-R7
Mini-Circuits
RF PWR DVDR 50MHZ-3GHZ 6SMD
Lowest to $6.7955
ECAD model for TCP-2-33W+
Mini-Circuits
RF PWR DVDR 2.5GHZ-4.5GHZ 6SMD
Need more? Email Us
ECAD model for QCN-45D+
Tyco Electronics
Two-Way Power Dividers 2 - 200 MHz and 20 - 400 MHz
Need more? Email Us
ECAD model for TU-50SMA
Mini-Circuits
RF PWR DVDR 5MHZ-1GHZ 10SMD
Lowest to $13.7978
ECAD model for SCA-4-10+
Mini-Circuits
RF PWR DVDR 1GHZ-2GHZ 10SMD
Lowest to $12.1019
ECAD model for SCA-4-20+
Anaren
RF POWER DVDR 400MHZ-900MHZ 0805 / RF Power Divider 400 MHz ~ 900 MHz 0805 (2012 Metric), 6 PC Pad
Lowest to $1.1331
ECAD model for PD0409J5050S2HF
Mini-Circuits
2 Way-90° Power Splitter
Lowest to $10.9200
ECAD model for QCS-592
NXP / Nexperia
RF POWER DVDR 40MHZ-880MHZ 8SOIC / RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.5604
ECAD model for MC44BC380EFR2

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5148 $50.2960
49+ $2.0634 $101.1066
76+ $1.9990 $151.9240
104+ $1.9345 $201.1880
134+ $1.8700 $250.5800
179+ $1.6766 $300.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,102 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention