EN
  • EN
  • DE

ADA4303-2ACPZ-R7

Part No ADA4303-2ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Power Dividers/Splitters
Description 1:2 Single-Ended, Low Cost Active RF Splitter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 54MHz ~ 865MHz
Package 12-VFQFN Exposed Pad, CSP
Win Source Part Number 1139414-ADA4303-2ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4303-2
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADA4303-2ACPZ-R7 CAD Model

Description

Product Overview: ADA4303-2ACPZ-R7

The ADA4303-2ACPZ-R7 is a high-performance, active RF splitter from Analog Devices Inc., designed to distribute a single input signal into two identical outputs with exceptional precision and minimal loss. This component is part of Analog Devices’ extensive range of RF and microwave products, tailored for applications that demand high-quality signal processing.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a variety of RF applications.
  • Low Noise Figure: With its low noise figure, the ADA4303-2ACPZ-R7 ensures that signal integrity is maintained through the splitting process.
  • High Isolation: The product provides high isolation between the output ports, which is critical in preventing signal crosstalk and maintaining the purity of the output signals.
  • Integrated Biasing: The device includes integrated biasing circuitry, which simplifies the design and reduces the need for external components.
  • Surface-Mount Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADA4303-2ACPZ-R7 is ideal for space-constrained applications.

Applications

The ADA4303-2ACPZ-R7 is versatile and can be used in various applications, including:

  • Cable television (CATV) systems
  • Set-top boxes
  • Home networking
  • Signal distribution systems
  • RF/IF communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADA4303-2ACPZ-R7 is no exception. It is built to meet rigorous industry standards, ensuring reliability and performance in the most demanding environments. The part number suffix 'R7' indicates that the product is available in a 7-inch reel, suitable for automated assembly processes.

Ordering Information

The ADA4303-2ACPZ-R7 is available for order, and potential buyers can request samples or contact Analog Devices Inc. for more information on pricing and availability. The product's technical specifications and datasheets are accessible online, providing detailed information to help in the selection and design-in process.

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 6GHZ-15GHZ 28SMD
Need more? Email Us
Mini-Circuits
RF PWR DVDR 2.5GHZ-4.5GHZ 6SMD
Need more? Email Us
Mini-Circuits
4 WAYS PWR SPLTR, DC - 8400 MHZ
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1.71-2.025GHZ 12VQFN
Lowest to $3.3000
Susumu
RF POWER DIVIDER 0HZ-20GHZ 0603 / RF Power Divider 0 Hz ~ 20 GHz 0603 (1608 Metric)
Lowest to $93.2331
M/A-Com Technology Solutions
AMPLIFIER, ACTIVE SPLITTER, 3MMP
Need more? Email Us
Knowles Dielectric Labs
RF PWR DIVIDER 6GHZ-18GHZ MODULE
Lowest to $60.0000
Skyworks Solutions Inc.
RF POWER DVDR 1.71-1.99GHZ SOT-6 / RF Power Divider 1.71 GHz ~ 1.99 GHz Isolation (Min) 18dB, 3% Imbalance (Max) SOT-6
Lowest to $0.6468
Mini-Circuits
RF PWR DVDR 4.4GHZ-5.9GHZ 0805 / RF Power Divider 4.4 GHz ~ 5.9 GHz Isolation (Min) 13.5dB, 13dB Return Loss, 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Lowest to $8.7895

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7658 $61.8030
80+ $1.4488 $115.9040
125+ $1.4036 $175.4500
175+ $1.3583 $237.7025
220+ $1.3130 $288.8600
295+ $1.1772 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess