Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 1.2dB
Frequency 5 MHz ~ 1 GHz
Specifications Isolation (Min) 18dB, 11° Imbalance (Max)
Size / Dimension 0.300" L x 0.250" W x 0.195" H (7.62mm x 6.35mm x 4.96mm)
Package / Case 10-SMD, Flat Leads
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 316328-SCA-4-10+
Ultra Librarian 3D Model Ultra Librarian SCA-4-10+ CAD Model

Description

The Mini-Circuits 316328-SCA-4-10+ is an RF Power Divider/Splitter designed for use in RF and wireless applications.

  • Frequency Range: 5 MHz to 1 GHz
  • Packaging: Tape and reel
  • Standard Package: 1,000 pcs
  • Product Status: Active

You May Also Be Interested in

M/A-Com Technology Solutions
POWER DIVIDER,3 WAY.
Lowest to $14.3483
ECAD model for MAPDCC0006TR
Mini-Circuits
4 WAYS PWR SPLTR, DC - 8400 MHZ
Need more? Email Us
ECAD model for ZFRSC-4-842-S+
M/A-Com Technology Solutions
POWER DIVIDER, 2 WAY,0 DEGREE,5-
Need more? Email Us
ECAD model for MAPDCT0030
Mini-Circuits
RF PWR DVDR 1.8-12.5GHZ 24VFQFN
Lowest to $9.3364
ECAD model for EP2C+
M/A-Com Technology Solutions
POWER DIVIDER, 2-WAY 0 DEGREE, 5
Lowest to $59.1158
ECAD model for MAPD-008072-ESSM26
M/A-Com Technology Solutions
2-WAY POWER DIVIDER ,PB-FREE EQU
Need more? Email Us
ECAD model for MAPDCC0001
Mini-Circuits
RF PWR DVDR 95MHZ-200MHZ 8SMD
Lowest to $23.8015
ECAD model for ADQ-22+
Mini-Circuits
RF PWR DVDR 2.8GHZ-7.2GHZ 12VQFN
Lowest to $3.7157
ECAD model for GP2X1+
L3 Narda-MITEQ
POWER DIVIDER ASSY, 4-WAY
Need more? Email Us
ECAD model for 30373

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7978 $55.1912
9+ $11.3213 $101.8917
14+ $10.9675 $153.5450
19+ $10.6137 $201.6603
25+ $10.2599 $256.4975
33+ $9.1985 $303.5505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention