Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.5dB
Frequency 2.5 GHz ~ 4.5 GHz
Specifications Isolation (Min) 16dB, 6° Imbalance (Max)
Size / Dimension 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.07mm)
Package / Case 6-SMD, No Lead
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 890574-QCN-45D+
Ultra Librarian 3D Model Ultra Librarian QCN-45D+ CAD Model

Description

The 890574-QCN-45D+ is an RF power divider/splitter designed for use in RF and wireless applications.

  • Size: 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.07mm)
  • Package: 6-SMD, no lead
  • Mounting: Surface mount
  • Isolation: at least 16dB
  • Imbalance: maximum of 6°
  • Frequency Range: 2.5 GHz to 4.5 GHz
  • Insertion Loss: 0.5dB
  • Manufacturer: Mini-Circuits
  • Product Status: Active

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 1.215-1.9GHZ 12VQFN
Lowest to $4.4319
ECAD model for WP4N+
Mini-Circuits
RF PWR DVDR 1.425GHZ-1.9GHZ 6SMD
Lowest to $2.9435
ECAD model for SCN-2-19+
Anaren
RF POWER DVDR 4.8GHZ-5.9GHZ 0805 / RF Power Divider 4.8 GHz ~ 5.9 GHz Isolation (Min) 14dB, 10.3dB Return Loss 0805 (2012 Metric)
Lowest to $0.6285
ECAD model for PD4859J5050S2HF
Anaren
RF PWR DVDR 950MHZ-2.15GHZ 0805 / RF Power Divider 950 MHz ~ 2.15 GHz 0805 (2012 Metric), 6 PC Pad
Lowest to $0.7456
ECAD model for PD0922J5050D2HF
Mini-Circuits
RF PWR DVDR 10MHZ-1GHZ 6SMD
Need more? Email Us
ECAD model for SBTC-2-10-75L+
Mini-Circuits
RF PWR DVDR 5MHZ-1GHZ 6SMD
Lowest to $3.7877
ECAD model for TCP-2-10X+
Mini-Circuits
RF PWR DVDR 1GHZ-3GHZ 6SMD
Lowest to $6.3733
ECAD model for TCP-2-33X+
Mini-Circuits
RF PWR DVDR 5MHZ-1.45GHZ 8SMD
Need more? Email Us
ECAD model for SYPS-3-142W+
Mini-Circuits
RF PWR DVDR 1.6GHZ-2.6GHZ 8SMD
Lowest to $9.4082
ECAD model for SCG-3-262+

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention