Products specifications

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 1.3dB
Frequency 50 MHz ~ 3 GHz
Specifications Isolation (Min) 20dB, 2.9 VSWR (Max), 10° Imbalance (Max)
Package / Case 6-SMD, Flat Leads
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 716577-TCP-2-33W+
Ultra Librarian 3D Model Ultra Librarian TCP-2-33W+ CAD Model

Description

The 716577-TCP-2-33W+ is an RF power divider/splitter designed for use in RF and wireless applications.

  • Manufacturer: Mini-Circuits
  • Frequency Range: 50 MHz to 3 GHz
  • Insertion Loss: 1.3dB
  • Isolation: 20dB (Minimum)
  • Package: 6-SMD with Flat Leads
  • Status: Active
  • Standard Package Quantity: 2,000 pcs

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 50MHZ-3GHZ 6SMD
Lowest to $7.1279
ECAD model for TCP-2-33W+
Mini-Circuits
RF PWR DVDR 1GHZ-3GHZ 6SMD
Lowest to $6.3733
ECAD model for TCP-2-33X+
NXP / Nexperia
RF POWER DVDR 40MHZ-880MHZ 8SOIC / RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.5604
ECAD model for MC44BC380EFR2
Mini-Circuits
RF PWR DVDR 5MHZ-1.45GHZ 8SMD
Need more? Email Us
ECAD model for SYPS-3-142W+
Tyco Electronics
Three-Way Power Dividers 1 - 100 MHz and 50 - 300 MHz
Lowest to $557.8588
ECAD model for M3H-50
NXP / Nexperia
RF POWER DVDR 40MHZ-880MHZ 8SOIC / RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.6273
ECAD model for MC44BC380EF
Tyco Electronics
Two-Way Power Dividers 2 - 200 MHz and 20 - 400 MHz
Need more? Email Us
ECAD model for TU-50SMA
Mini-Circuits
RF PWR DVDR 1.215-1.9GHZ 12VQFN
Lowest to $4.4319
ECAD model for WP4N+
Anaren
RF POWER DVDR 2.4GHZ-2.5GHZ 0805 / RF Power Divider 2.4 GHz ~ 2.5 GHz 0805 (2012 Metric), 6 PC Pad
Lowest to $1.1433
ECAD model for PD2425J5050S2HF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1279 $57.0232
18+ $5.8486 $105.2748
27+ $5.6658 $152.9766
37+ $5.4830 $202.8710
48+ $5.3003 $254.4144
64+ $4.7520 $304.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,066 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention