Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 1dB
Frequency 1 GHz ~ 2 GHz
Specifications Isolation (Min) 8dB, 5° Imbalance (Max)
Size / Dimension 0.300" L x 0.250" W x 0.052" H (7.62mm x 6.35mm x 1.32mm)
Package / Case 10-SMD, Flat Leads
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 316330-SCA-4-20+
Ultra Librarian 3D Model Ultra Librarian SCA-4-20+ CAD Model

Description

The 316330-SCA-4-20+ is an RF power divider/splitter designed for use in RF and wireless applications.

  • Frequency Range: 1 GHz to 2 GHz
  • Insertion Loss: 1dB
  • Isolation: Minimum of 8dB
  • Size: 0.300" L x 0.250" W x 0.052" H (7.62mm x 6.35mm x 1.32mm)
  • Package: 10-SMD with flat leads
  • Standard Package: 500 pcs
  • Manufacturer: Mini-Circuits
  • Product Status: Active

You May Also Be Interested in

Mini-Circuits
2 Way-90° Power Splitter
Lowest to $10.9200
ECAD model for QCS-592
Tyco Electronics
Three-Way Power Dividers 1 - 100 MHz and 50 - 300 MHz
Need more? Email Us
ECAD model for M3H-50
Tyco Electronics
Two-Way Power Dividers 2 - 200 MHz and 20 - 400 MHz
Need more? Email Us
ECAD model for TU-50SMA
Mini-Circuits
RF PWR DVDR 5MHZ-1.5GHZ 6SMD
Lowest to $3.6037
ECAD model for TCP-2-152-75X+
Mini-Circuits
RF PWR DVDR 1GHZ-3GHZ 6SMD
Lowest to $6.3733
ECAD model for TCP-2-33X+
Analog Devices Inc.
1:2 Single-Ended, Low Cost Active RF Splitter
Lowest to $2.6338
ECAD model for ADA4303-2ACPZ-R7
Anaren
RF PWR DVDR 950MHZ-2.15GHZ 0805 / RF Power Divider 950 MHz ~ 2.15 GHz 0805 (2012 Metric), 6 PC Pad
Lowest to $0.7456
ECAD model for PD0922J5050D2HF
Mini-Circuits
RF PWR DVDR 4.4GHZ-5.9GHZ 0805 / RF Power Divider 4.4 GHz ~ 5.9 GHz Isolation (Min) 13.5dB, 13dB Return Loss, 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Lowest to $8.0492
ECAD model for SCG-3-592+
Mini-Circuits
RF PWR DVDR 1.425GHZ-1.9GHZ 6SMD
Lowest to $2.9435
ECAD model for SCN-2-19+

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1019 $60.5095
11+ $9.9297 $109.2267
16+ $9.6194 $153.9104
22+ $9.3091 $204.8002
28+ $8.9988 $251.9664
38+ $8.0679 $306.5802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,500 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention