EN
  • EN
  • DE

SIM-83+

Part No SIM-83+
Manufacturer Mini-Circuits
Catalog RF Mixers
Description IC MIX 2.3GHZ-8GHZ UP/DOWN 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type ISM, VSAT, WIFI
Frequency 2.3GHz ~ 8GHz
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 323934-SIM-83+
Ultra Librarian 3D Model Ultra Librarian SIM-83+ CAD Model

Description

The Mini-Circuits 323934-SIM-83+ is an RF mixer designed for a wide range of applications.

  • Frequency Range: 2.3GHz to 8GHz
  • Suitable for: ISM, VSAT, and WIFI systems
  • Function: Up/down converter
  • Package: 8-SMD, no lead
  • Mounting: Surface mountable
  • Product Status: Active
  • Standard Package: 500 pcs

You May Also Be Interested in

Linear Technology
IC MIXER 1.5-3.8GHZ 24QFN
Lowest to €8.6113
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to €12.8773
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to €9.9686
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Linear Technology
IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Lowest to €17.8855
Analog Devices Inc.
DEMO BOARD FOR LTC5548 / LTC5548 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to €6.1505
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to €9.9686
Analog Devices Inc.
IC MIXER 9-15GHZ 8MSOPG
Lowest to €42.5997

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €15.5305 €46.5914
8+ €12.7430 €101.9438
12+ €12.3448 €148.1372
16+ €11.9466 €191.1449
20+ €11.5483 €230.9669
27+ €10.3537 €279.5501
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,825 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess