EN
  • EN
  • DE

170-03107

Part No 170-03107
Manufacturer HellermannTyton
Catalog Spiral Wrap, Expandable Sleeving
Description SLEEVING 3/4" X 75' WHITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer HellermannTyton
Status Active
Type Sleeving
Type Attributes Expandable
Diameter - Inside, Non-Expanded 0.750" (19.05mm)
Diameter - Inside, Expanded 1.250" (31.75mm)
Diameter - Outside, Non-Expanded 0.806" (20.47mm)
Material Ethylene Chlorotrifluoroethylene (ECTFE), Plenum Rated
Color White
Length 75.00' (22.86m)
Temperature Range - Operating -75°C to 150°C
Heat Protection Flame Retardant, Heat Resistant
Abrasion Protection Abrasion Resistant
Liquid Protection Gasoline Resistant
Features Chemical Resistant, Radiation Resistant, Self Extinguishing, Solvent Resistant
Material Flammability Rating UL VW-1
Win Source Part Number 1057480-170-03107
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian 170-03107 CAD Model

Description

The HellermannTyton 1057480-170-03107 sleeving is a perfect solution for protecting cables and wires from chemical and radiation damage.

  • Material: Ethylene Chlorotrifluoroethylene (ECTFE), Plenum Rated
  • Flame Retardant: Yes
  • Temperature Range: -75°C to 150°C
  • Length: 75.00 feet (22.86m)
  • Expandable: Yes
  • Non-Expanded Inside Diameter: 0.750 inches (19.05mm)
  • Expanded Inside Diameter: 1.250 inches (31.75mm)

You May Also Be Interested in

TE Connectivity
SLEEVING 0.236" X 3.28' BLK/WHT
Lowest to $57.2788
Panduit Corp
Lowest to $791.3688
Essentra Components
SLIT WRAP 1/2" X 1100' BLK/GRAY / Slit Wrap 0.664" (16.87mm) X 1100' (335.28m) Black, Gray
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Alpha Wire
SPIRAL WRAP 0.061" X 100' BLACK / Spiral Wrap 0.125" (3.18mm) X 100' (30.48m) Black
Need more? Email Us
Panduit Corp
Need more? Email Us
Alpha Wire
SLEEVING 1/8" X 500' BLACK
Need more? Email Us
Essentra Components
SLIT WRAP 5/8" X 800' BLACK/GRAY / Split Nylon Conduit Ul94 Hb Nylon Black With Gray Stripe
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess