Products specifications Report Issue?

Reference Date Code 1543+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 716157-SF-BM50+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SF-BM50+ CAD Model

Description

The SF-BM50+ is a surface-mount bandpass filter manufactured by Mini-Circuits. This filter is designed to selectively pass signals within a specific frequency range while attenuating signals outside that range. The compact size and surface-mount design make it ideal for use in densely populated circuit boards and portable devices. It is often used in communication systems, test equipment, and other applications where precise frequency selection is required.

Applications:

  • Communication systems
  • Test and measurement equipment
  • Radar systems
  • Satellite communications
  • Wireless receivers and transmitters

Features:

  • Surface-mount package
  • Compact size
  • Low insertion loss within the passband
  • High attenuation outside the passband
  • Sharp cutoff characteristics
  • Operating temperature range: -40°C to +85°C
  • RoHS compliant

Benefits:

  • Precise Frequency Selection: Selectively passes signals within a specific frequency range, minimizing interference from unwanted signals.
  • Compact Design: Small surface-mount package allows for use in densely populated circuit boards.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring good signal strength.
  • High Attenuation: Provides high attenuation of signals outside the passband, preventing interference.
  • Reliable Performance: Designed and manufactured to meet stringent quality standards, ensuring reliable operation.

The SF-BM50+ bandpass filter is constructed using advanced thin-film technology to achieve precise frequency response and excellent performance characteristics. The surface-mount package simplifies assembly and reduces the overall size of the circuit board. The filter is designed to operate over a wide temperature range and is RoHS compliant. This filter is often used in conjunction with other RF components, such as amplifiers, mixers, and oscillators, to create complete communication systems. The SF-BM50+'s performance is characterized by its passband insertion loss, stopband attenuation, and passband ripple. The filter is tested to ensure that it meets its specified performance characteristics before it is shipped to customers.

You May Also Be Interested in

OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
Analog Devices Inc.
Thermocouple Amplifiers With Cold Junction Compensation | IC THRMOCPLE COLD JNC COMP 8MSOP
Lowest to $7.5916
ECAD model for AD8494ARMZ
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Texas Instruments
ADC121S625 12-Bit, 50 ksps to 200 ksps, Differential Input, Micro Power Sampling A/D Converter | IC ADC 12BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC121S625CIMM
Texas Instruments
10-Bit, 1 MSPS, 8-Channel, Single-Ended, MicroPower, Serial Interface ADC | IC ADC 10BIT SAR 30TSSOP
Lowest to $6.3927
ECAD model for ADS7955QDBTRQ1
TE Connectivity
INVERTED MODULAR JACK ASSEMBLY, 1X1, SHIELDED, PANEL GROUND, LED | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.2380
ECAD model for 2-406549-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $137.8227 $137.8227
2+ $133.3767 $266.7534
3+ $128.9305 $386.7915
4+ $115.5935 $462.3740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention