EN
  • EN
  • DE

SCLF-550-11

Part No SCLF-550-11
Manufacturer Mini-Circuits
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005531-SCLF-550-11
Categories OEM Parts( S )
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCLF-550-11 CAD Model

Description

The SCLF-550-11 is a Low Pass Filter manufactured by Mini-Circuits. This filter is designed to attenuate high-frequency signals while allowing lower frequencies to pass through, making it ideal for applications requiring signal conditioning and noise reduction.

Applications:

  • Signal Conditioning: Used to remove unwanted high-frequency noise and harmonics from signals in various electronic systems.
  • Receiver Front-Ends: Integrated into receiver front-ends to filter out unwanted signals and improve sensitivity.
  • Transmitter Output: Applied at the output of transmitters to suppress spurious emissions and harmonics.
  • Test and Measurement Equipment: Used in spectrum analyzers, signal generators, and other test equipment for precise signal filtering.
  • Communication Systems: Employed in communication systems to filter out interference and improve signal quality.

Features:

  • Low Pass Filter: Designed to pass signals below a specific cutoff frequency while attenuating signals above it.
  • Excellent Attenuation: Offers high attenuation of unwanted signals above the cutoff frequency.
  • Low Insertion Loss: Features low insertion loss in the passband, minimizing signal degradation.
  • Compact Size: Available in a compact surface-mount package for space-saving PCB designs.
  • Rugged Construction: Constructed with robust materials for reliable performance in demanding environments.
  • Operating Temperature: Operates over a wide temperature range, ensuring stable performance in various conditions.
  • 50 Ohm Impedance: Designed for 50-ohm impedance systems, providing compatibility with standard RF components.

Benefits:

  • Improved Signal Quality: Effectively removes unwanted noise and harmonics, improving signal quality.
  • Enhanced Receiver Sensitivity: Filters out unwanted signals, enhancing receiver sensitivity and performance.
  • Reduced Spurious Emissions: Suppresses spurious emissions from transmitters, complying with regulatory standards.
  • Easy Integration: The compact size and surface-mount package simplify integration into PCB designs.
  • Reliable Performance: Rugged construction ensures reliable performance in demanding environments.

Technical Specifications:

The SCLF-550-11 filter has a defined cutoff frequency, insertion loss, and attenuation performance. It also features specified return loss and VSWR characteristics. The device is designed to meet stringent environmental and reliability standards. Its construction minimizes variations due to temperature. This filter is suitable for applications that require reliable, high-performance signal conditioning. It has a passband from DC to 550 MHz.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess