Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr M/A-Com Technology Solutions
Package Tube
Product Status Active
Insertion Loss 0.5dB
Frequency 824 MHz ~ 960 MHz
Specifications Isolation (Min) 15dB, 1.5 VSWR (Max), 1.5° Imbalance (Max)
Size / Dimension 0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629107-MAPDCC0001
Ultra Librarian 3D Model Ultra Librarian MAPDCC0001 CAD Model

Description

The MAPDCC0001 is an RF power divider/splitter manufactured by M/A-Com Technology Solutions.

  • Frequency Range: 824MHz to 960MHz
  • Isolation: 15dB (Minimum)
  • VSWR: 1.5 (Maximum)
  • Size: 0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
  • Package: Tube
  • Insertion Loss: 0.5dB (Low)

You May Also Be Interested in

Panasonic
POWER DIVIDER 2100-2200MHZ
Need more? Email Us
ECAD model for EHFFD1509
M/A-Com Technology Solutions
2 WAY 0 DEGREE POWER DIVIDER
Lowest to $19.1975
ECAD model for MAPD-010274-C209C0
M/A-Com Technology Solutions
POWER DIVIDER, 2-WAY 0 DEGREE, 5
Lowest to $59.1158
ECAD model for MAPD-008072-ESSM26
Mini-Circuits
RF PWR DVDR 95MHZ-200MHZ 8SMD
Lowest to $23.8015
ECAD model for ADQ-22+
M/A-Com Technology Solutions
POWER DIVIDER, 2 WAY,0 DEGREE,5-
Need more? Email Us
ECAD model for MAPDCT0030
Knowles Dielectric Labs
RF PWR DIVIDER 6GHZ-18GHZ MODULE
Need more? Email Us
ECAD model for PDW05758
Mini-Circuits
RF PWR DVDR 2.1GHZ-2.5GHZ 8SOIC
Lowest to $3.1854
ECAD model for BP4U+
M/A-Com Technology Solutions
AMPLIFIER, ACTIVE SPLITTER, 3MMP
Need more? Email Us
ECAD model for MAAM-008970-TR3000
Analog Devices Inc.
IC RF SPLITTER ACTIVE 5V 20LFCSP
Lowest to $7.8281
ECAD model for ADA4302-4ACPZ-RL

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention