Products specifications

Reference Date Code 11+
Reference case SMD
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 715989-ROS-2170-13+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ROS-2170-13+ CAD Model

Description

The ROS-2170-13+ is a voltage controlled oscillator (VCO) manufactured by Mini-Circuits. This VCO is designed for applications requiring a stable and tunable signal source within the specified frequency range. It is a critical component in various communication, test, and measurement systems.

Applications:

  • Frequency synthesizers
  • Phase-locked loops (PLLs)
  • Test and measurement equipment
  • Communication systems (e.g., satellite communication, wireless communication)
  • Radar systems

Features:

  • Wide tuning bandwidth
  • Low phase noise
  • Excellent harmonic suppression
  • Small size and low profile
  • Lead-free and RoHS compliant

Benefits:

  • Provides a stable and tunable frequency source, improving overall system performance.
  • Reduces phase noise, leading to clearer signals and improved data transmission.
  • Minimizes unwanted harmonics, ensuring signal purity.
  • Facilitates integration into compact devices due to its small size.
  • Complies with environmental regulations, making it suitable for global use.

Additional Details:

The ROS-2170-13+ typically operates within a specified voltage range for tuning the output frequency. It exhibits excellent frequency stability over temperature variations. The output power is generally consistent, providing a reliable signal for downstream components. The device's robust design ensures reliable operation in demanding environments.

Specific technical specifications include:

  • Frequency Range: Typically around 2170 MHz, but refer to datasheet for exact range.
  • Tuning Voltage: Refer to datasheet for specified voltage range
  • Output Power: Refer to datasheet for specified output power
  • Phase Noise: Refer to datasheet for typical phase noise values
  • Harmonic Suppression: Refer to datasheet for typical harmonic suppression values

The ROS-2170-13+ is a reliable and high-performance VCO suitable for a wide range of applications requiring a stable and tunable signal source.

You May Also Be Interested in

Analog Microelectronics
600mA CMOS LDO
Need more? Email Us
ECAD model for AME88051EGT
Spansion
32 Megabit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29LV320DT90WMF
Analog Devices Inc.
Serial Input, 14-Bit/16-Bit DAC | IC DAC 16BIT V-OUT 20SOIC
Lowest to $73.8739
ECAD model for AD7849CR
TE Connectivity
FPC Connector Family | CONN FPC TOP 8POS 1.00MM R/A
Lowest to $0.8140
ECAD model for 84953-8
Shindengen
Switching Power Transistor(10A NPN)
Need more? Email Us
ECAD model for 2SC4585
Analog Devices Inc.
Ultralow Noise BiFET Op Amp
Need more? Email Us
ECAD model for AD743JN
Analog Devices Inc.
High Precision, 2.5 V IC Reference
Need more? Email Us
ECAD model for AD580LH
Analog Devices Inc.
2.7 V to 5.5 V, Serial-Input, Voltage-Output, 16-Bit DACs
Need more? Email Us
ECAD model for AD5542JRZ
STMicroelectronics
QUAD 2-INPUT AND GATE
Need more? Email Us
ECAD model for 74ACT08

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.4747 $112.9494
3+ $46.3381 $139.0143
5+ $44.8905 $224.4525
6+ $43.4430 $260.6580
8+ $41.9942 $335.9536
11+ $37.6503 $414.1533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,103 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention