The ROS-1884C-1+ is a RoHS compliant Voltage Controlled Oscillator (VCO) from Mini-Circuits. This VCO is designed for integration into various communication and instrumentation systems, providing a stable and tunable frequency source. It exhibits excellent phase noise performance and frequency stability over a wide temperature range.
Applications:
- Frequency synthesizers
- Phase-locked loops (PLLs)
- Test and measurement equipment
- Communication systems (e.g., wireless transceivers)
- Radar systems
Features:
- Wide tuning range: Typically 1760 to 1884 MHz
- Low phase noise: Typically -110 dBc/Hz at 10 kHz offset
- Linear tuning characteristics
- Miniature size
- RoHS compliant
- 5V Supply Voltage
Benefits:
- Improved system performance due to low phase noise
- Versatile integration due to wide tuning range
- Reduced board space requirements due to small size
- Compliance with environmental regulations
- Stable and reliable operation
Technical Specifications:
The ROS-1884C-1+ operates with a supply voltage of 5V. It provides a tuning voltage range that allows for frequency adjustment within the specified bandwidth. Its low phase noise characteristics make it suitable for applications where signal purity is critical. The VCO is housed in a compact package, making it easy to integrate into densely populated circuit boards.
Specifically, the device features a typical tuning sensitivity that enables precise frequency control. The output power is designed to be consistent across the frequency band. The operating temperature range is specified to ensure reliable performance in diverse environmental conditions. The device’s rugged construction provides high immunity to mechanical shock and vibration.