EN
  • EN
  • DE

DS2413P+TR

Part No DS2413P+TR
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822000-DS2413P+TR
Ultra Librarian 3D Model Ultra Librarian DS2413P+TR CAD Model

Description

Maxim Integrated DS2413P+TR Dual Channel Addressable Switch

The Maxim Integrated DS2413P+TR is a high-quality, dual-channel addressable switch that provides a versatile solution for digital I/O control applications. This device is part of the renowned 1-Wire® family, which is known for its unique serial interface requiring only a single data line (plus ground) for communication with a central microprocessor. The DS2413P+TR is designed to be a reliable component in any system where remote I/O expansion is needed.

Each DS2413P+TR contains two open-drain I/O ports, which can be independently controlled and monitored via the 1-Wire bus. The open-drain outputs allow the switch to interface with many different types of external components, including relays, LEDs, and other logic inputs or outputs. This makes the device incredibly flexible and useful for a wide range of applications, from industrial control systems to home automation.

The device's built-in unique 64-bit ROM identifier allows multiple DS2413P+TR units to coexist on the same 1-Wire bus. This permits a simple and cost-effective way to add more I/O ports to a system without the need for additional wiring or complex addressing schemes. The unique ID also ensures a robust and secure communication channel as it prevents address conflicts and allows for device authentication.

Designed with robustness in mind, the DS2413P+TR operates over a wide voltage range of 2.8V to 5.25V and is specified for operation over the industrial temperature range of -40°C to +85°C. This makes the device suitable for harsh environments and demanding applications. Additionally, the DS2413P+TR comes in a compact SOT23-6 package, making it easy to integrate into space-constrained designs.

Maxim Integrated has ensured that the DS2413P+TR is not only powerful and versatile but also easy to use. With its simple 1-Wire interface and the ability to be powered parasitically from the data line, system designers can minimize the complexity and cost of their designs while maintaining high performance and reliability.

Whether you are developing a sophisticated industrial control system or a simple DIY project, the Maxim Integrated DS2413P+TR dual-channel addressable switch offers the functionality and ease of use necessary to enhance your application.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0652 $56.5216
18+ $5.7971 $104.3478
27+ $5.6160 $151.6320
37+ $5.4348 $201.0876
48+ $5.2537 $252.1776
64+ $4.7102 $301.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 8 pcs
Order Increment : 4000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess