The PSCQ-2-70 is a quadrature hybrid coupler manufactured by Mini-Circuits. It is a passive device designed to split an input signal into two output signals with equal amplitude and a 90-degree phase difference between them. This type of coupler is widely used in RF and microwave systems for various signal processing applications.
Applications
- Balanced mixers
- Image rejection mixers
- Single sideband modulators
- Phased array antennas
- I/Q modulators and demodulators
Features
- Frequency range: Typically from a few MHz up to several GHz (check datasheet for the exact range)
- Low insertion loss
- High isolation
- Excellent amplitude balance
- Excellent phase quadrature
- Small size
Benefits
- Precise signal splitting: Provides accurate signal division with equal amplitude and a 90-degree phase shift.
- Improved system performance: Enables the implementation of balanced circuits with enhanced performance characteristics.
- Reduced signal interference: High isolation minimizes unwanted signal coupling between the output ports.
- Compact design: Small size allows for integration into space-constrained systems.
- Reliable operation: Designed for stable and consistent performance over a wide frequency range.
Technical Specifications
The PSCQ-2-70 operates over a specified frequency range, which should be verified in the datasheet. The insertion loss is typically very low, usually less than 1 dB. The isolation between the output ports is typically high, usually greater than 20 dB. The amplitude balance and phase quadrature are also important parameters for evaluating the coupler's performance. The input and output impedance is typically 50 ohms. The package is a surface-mount type for easy integration into PCBs. Detailed specifications can be found in the Mini-Circuits datasheet.