EN
  • EN
  • DE

HELA-10B

Part No HELA-10B
Manufacturer Mini-Circuits
Catalog OEM Parts (F - I)
Description Kit, Amp, Mon, 50-1000MHz, 50ohm, SM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032251-HELA-10B
Categories OEM Parts(F-I)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HELA-10B CAD Model

Description

The HELA-10B is a Low Pass Filter manufactured by Mini-Circuits. It's designed to pass signals below a certain cutoff frequency while attenuating signals above that frequency. This filter is commonly used in various RF and microwave systems to remove unwanted noise, harmonics, or spurious signals.

Applications:

  • Wireless Communication Systems: Used to filter out unwanted signals in transmitters and receivers.
  • Test and Measurement Equipment: Provides signal conditioning in spectrum analyzers, signal generators, and other instruments.
  • Radar Systems: Filters out clutter and noise to improve signal clarity.
  • Satellite Communication: Used for pre-selection and image rejection.
  • Cable Television (CATV) Systems: Removes unwanted signals to improve signal quality.

Features:

  • Sharp cutoff frequency: Provides excellent signal separation.
  • Low insertion loss in the passband: Minimizes signal attenuation.
  • High attenuation in the stopband: Effectively suppresses unwanted signals.
  • Compact size: Allows for easy integration into various systems.
  • Rugged construction: Ensures reliable performance in harsh environments.

Benefits:

  • Improved signal quality: Reduces noise and interference.
  • Enhanced system performance: Enables more accurate and reliable measurements.
  • Increased system sensitivity: Allows for the detection of weaker signals.
  • Reduced interference: Prevents unwanted signals from affecting system performance.
  • Optimized system performance: Tailors the frequency response of the system to the desired specifications.

Additional Details:

The HELA-10B's cutoff frequency is typically specified in the datasheet. Insertion loss, return loss, and stopband attenuation are key parameters that characterize the filter's performance. The filter is typically implemented using lumped element components (inductors and capacitors) or distributed element techniques (microstrip lines). The choice of technology depends on the desired frequency range and performance characteristics. The filter is typically housed in a shielded enclosure to minimize unwanted signal leakage. It's important to consider the filter's impedance and power handling capability when integrating it into a system. Consult the datasheet for specific details on electrical specifications, mechanical dimensions, and environmental operating conditions.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627
Panasonic
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess