EN
  • EN
  • DE

LCA125LES

Part No LCA125LES
Manufacturer IXYS
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069027-LCA125LES
Categories OEM Parts(J-L)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCA125LES CAD Model

Description

The LCA125LES is a single-pole, normally open (1-Form-A) solid-state relay (SSR) manufactured by IXYS. This device combines the higher current capabilities of the LCA125 series with a low input current requirement, making it ideal for applications needing both robust switching and minimal control power. It is suitable for a range of applications with both AC and DC loads. The LCA125LES provides galvanic isolation, eliminating the need for bulky transformers or optocouplers in many applications.

Applications:

  • Industrial Controls: Used in PLCs, motor controls, and process automation systems where higher current switching is needed and control power is limited.
  • Telecommunications: Employed in telephone line interface circuits, data communication equipment, and modem interfaces requiring higher current capacity.
  • Security Systems: Integrated into alarm panels, fire detection systems, and access control devices that demand higher current switching.
  • Medical Devices: Suitable for use in patient monitoring equipment, diagnostic instruments, and medical imaging systems where robust and low-power switching is necessary.
  • Building Automation: Applied in HVAC systems, lighting control, and energy management systems that require higher current capabilities and lower control power.

Features:

  • Single-Pole, Normally Open (1-Form-A) configuration: Provides a simple and reliable switching function.
  • High Surge Capability: Designed to withstand transient voltage spikes without damage.
  • Low Input Current: Requires minimal current for activation, making it compatible with low-power control circuits.
  • Optical Isolation: Offers excellent isolation between the control and load circuits, enhancing safety and reliability.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the relay.
  • Fast Switching Speed: Enables rapid and precise control of the load.
  • DC Control: Compatible with standard logic-level control signals.

Benefits:

  • Enhanced Reliability: Solid-state design provides a longer lifespan compared to electromechanical relays.
  • Improved Safety: Optical isolation protects control circuits from high voltage transients.
  • Reduced Size and Weight: Compact package allows for high-density board layouts.
  • Lower Power Consumption: Efficient design minimizes power dissipation and heat generation.
  • Silent Operation: Solid-state switching eliminates audible noise.

Additional Details:

The LCA125LES typically operates with a control voltage range of 3 to 32VDC and can switch load voltages up to 60V AC/DC with a continuous current rating of up to 2.5A. The key feature is the lower input current requirement compared to the LCA125ES. Its isolation voltage is typically 4000Vrms. The device is available in various package options, including through-hole and surface mount configurations. The operating temperature range is usually between -40°C to +85°C, making it suitable for harsh industrial environments. It uses MOSFET technology for the output switch, providing low on-resistance and efficient switching. The device is designed to meet industry safety standards and is often RoHS compliant.

You May Also Be Interested in

Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
Infineon Technologies
2EDN7524F DUAL LOW SIDE / 2EDN7524F Gate Driver Power Management Evaluation Board
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess