EN
  • EN
  • DE

TC4-14

Part No TC4-14
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 356482-TC4-14
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4-14 CAD Model

Description

The TC4-14 is a wideband transmission line transformer manufactured by Mini-Circuits. It is designed for impedance matching and signal isolation in various RF and microwave applications.

Applications

  • Balun transformers
  • Impedance matching networks
  • RF amplifiers
  • Mixers
  • Filters
  • Test and measurement equipment
  • Communication systems

Features

  • Wideband operation: Operates over a broad frequency range, typically from a few MHz to several GHz, depending on the specific model.
  • Excellent impedance matching: Provides efficient signal transfer with minimal signal loss.
  • High isolation: Offers good isolation between input and output ports, reducing unwanted signal coupling.
  • Low insertion loss: Minimizes signal attenuation, preserving signal integrity.
  • Surface mount package: Suitable for automated assembly and compact circuit designs.
  • Small size: Conserves board space, enabling high-density circuit layouts.

Benefits

  • Improved system performance: Efficient impedance matching minimizes signal reflections and maximizes power transfer.
  • Enhanced signal integrity: High isolation reduces unwanted signal interference and improves signal quality.
  • Simplified circuit design: Provides a convenient solution for impedance matching and signal isolation.
  • Cost-effective solution: Offers a compact and reliable solution for RF and microwave applications.
  • Easy integration: Surface mount package simplifies assembly and reduces manufacturing costs.

Additional Details

The TC4-14 transformer is typically available in a surface mount package. Detailed specifications, including impedance ratios, frequency ranges, insertion loss, and isolation characteristics, are available in the product datasheet. Proper impedance matching is crucial for optimal performance; consult the datasheet and application notes for detailed guidance.

You May Also Be Interested in

Vishay
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
NTSC VIDEO, CHROMA, DEFLECTION, AND DISTORTION COMPENSATION IC (WITH YUV INTERFACE AND ACB)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Audio/Video Switching IC for TVs
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0747 $52.9711
30+ $3.3433 $100.2990
47+ $3.2389 $152.2283
64+ $3.1344 $200.6016
83+ $3.0299 $251.4817
111+ $2.7165 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,974 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess