EN
  • EN
  • DE

MBA-25LH

Part No MBA-25LH
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830238-MBA-25LH
Ultra Librarian 3D Model Ultra Librarian MBA-25LH CAD Model

Description

The MBA-25LH is a wideband amplifier from Mini-Circuits, designed for applications requiring signal amplification over a broad frequency range, extending up to 25 GHz. It is characterized by high gain, low noise figure, and excellent linearity, making it suitable for test and measurement equipment, communication systems, and radar applications. Its compact size and robust construction ensure easy integration and reliable performance in demanding environments.

Applications:

  • Test and Measurement: Used in spectrum analyzers, signal generators, and network analyzers for signal conditioning.
  • Communication Systems: Employed in high-frequency receivers, transmitters, and transceivers to boost signal levels.
  • Radar Systems: Integrated into radar receivers and transmitters to enhance signal detection and range.
  • Microwave Imaging: Utilized in microwave imaging systems for amplifying signals in imaging arrays.
  • Satellite Communication: Used in satellite ground stations and transponders for signal amplification and processing.

Features:

  • Wideband Frequency Range: Operates over a broad frequency range, typically from 2 GHz to 25 GHz.
  • High Gain: Provides significant signal amplification, typically between 15 dB and 25 dB.
  • Low Noise Figure: Minimizes added noise, ensuring high signal-to-noise ratio.
  • Excellent Linearity: Maintains signal integrity with low distortion.
  • Compact Size: Small form factor for easy integration into existing systems.
  • SMA Connectors: Equipped with SMA connectors for reliable signal connections.

Benefits:

  • Enhanced Signal Strength: Amplifies weak signals for improved system performance.
  • Improved Sensitivity: Increases the ability to detect low-level signals.
  • Reduced Distortion: Maintains signal integrity for accurate measurements and reliable communication.
  • Easy Integration: Simplifies system design and reduces time to market.
  • Versatile Application: Suitable for a wide range of high-frequency applications.

Additional Details:

The MBA-25LH typically operates with a supply voltage of +12V DC. It features a rugged design for reliable performance in harsh environments. Key specifications include input and output VSWR, gain flatness, and operating temperature range. Detailed technical data and performance curves can be found in the official Mini-Circuits datasheet.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess