EN
  • EN
  • DE

BW-S10W20+

Part No BW-S10W20+
Manufacturer Mini-Circuits
Catalog Attenuators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Attenuation Value 10dB
Frequency Range 0 Hz ~ 18 GHz
Power (Watts) 20W
Impedance 50 Ohms
Package / Case SMA In-Line Module
Ultra Librarian 3D Model Ultra Librarian BW-S10W20+ CAD Model

Description

FXD ATTEN / SMA /10DB 20W ROHS

You May Also Be Interested in

Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4445
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
Susumu
CHIP ATTENUATOR, 5DB, 50O, 64MW,
Lowest to $1.6714
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess