Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr STMicroelectronics
Package Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 700 V
Current - On State (It (RMS)) (Max) 4 A
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 40A, 42A
Current - Gate Trigger (Igt) (Max) 5 mA
Current - Hold (Ih) (Max) 15 mA
Configuration Single
Temperature Range - Operating -40°C ~ 110°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number BTA04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names BTA04700TRG,497-4153-5,497-4153,497-4153-5-ND
Standard Package 50
Win Source Part Number 1049858-BTA04-700TRG
Ultra Librarian 3D Model Ultra Librarian BTA04-700TRG CAD Model

Description

The BTA04-700TRG is a high-performance triac from STMicroelectronics, designed to manage AC loads in a wide array of applications. This semiconductor device is part of the STMicroelectronics' triac family, known for their reliability and efficiency in controlling current flow.

Key Features

  • Current Rating: The BTA04-700TRG offers a robust on-state RMS current of 4A, making it suitable for moderate power applications.
  • Repetitive Peak Off-State Voltage: With a 700V capability, this triac can handle high peak voltages, providing a margin for surges and spikes in the electrical network.
  • Gate Trigger Voltage (Vgt): A low gate trigger voltage ensures that the device can be easily driven by microcontrollers and other logic-level devices.
  • Surge Current: It can withstand surge currents, enhancing its robustness against short-term overloads or startup currents.
  • Package: The BTA04-700TRG comes in a TO-220AB package, which is widely used and easy to mount on printed circuit boards.

Applications

The versatility of the BTA04-700TRG allows it to be used in a wide range of applications, including but not limited to:

  • Motor control circuits
  • Lighting systems and dimmers
  • Heating regulation
  • AC power switching
  • Inductive load management

Advantages

The BTA04-700TRG brings several advantages to electronic designs:

  • Its high surge current capability provides excellent robustness, making it ideal for demanding applications.
  • The low gate trigger current allows for direct interfacing with microcontroller outputs, simplifying circuit design and reducing component count.
  • The triac's high off-state voltage rating gives designers the confidence to use it in systems where voltage spikes are a concern.
  • The TO-220AB package is well-known for its thermal performance, ensuring reliable operation even under high power conditions.

With its combination of performance, reliability, and ease of use, the BTA04-700TRG triac from STMicroelectronics is an excellent choice for designers looking to control AC loads in a variety of industrial and consumer applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 800V 10A TO220 / TRIAC Standard 800 V 10 A Through Hole TO-220 Isolated Tab
Lowest to $7.0074
ECAD model for Q8010L4
WeEn Semiconductors
TRIAC SENS GATE 800V 12A D2PAK
Need more? Email Us
ECAD model for BTA212B-800E,118
WeEn Semiconductors
NOW WEEN - BTA312X-600B - 3 QUAD
Need more? Email Us
ECAD model for BTA312X-600B,127
WeEn Semiconductors
TRIAC 600V 4A DPAK
Lowest to $0.9173
ECAD model for BT136S-600,118
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BTA312Y-600C,127
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
ECAD model for LX807DE
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600/DG,127
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 35A TO263 / TRIAC Alternistor - Snubberless 600 V 35 A Surface Mount TO-263 (D2Pak)
Need more? Email Us
ECAD model for Q6035NH5RP
STMicroelectronics
TRIAC ALTERNISTOR 600V 10A D2PAK
Lowest to $1.1582
ECAD model for T1050H-6G

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention