EN
  • EN
  • DE

HMC6494LP6CETR

Part No HMC6494LP6CETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP / RF Amplifier IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Frequency -
P1dB -
Gain -
Noise Figure -
RF Type -
Voltage - Supply -
Current - Supply -
Test Frequency -
Mounting Type -
Package / Case -
Supplier Device Package -
Base Product Number HMC649
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1354576-HMC6494LP6CETR
Ultra Librarian 3D Model Ultra Librarian HMC6494LP6CETR CAD Model

Description

Analog Devices Inc. HMC6494LP6CETR Product Overview

The HMC6494LP6CETR from Analog Devices Inc. is a high-performance RF (Radio Frequency) mixer that is designed to meet the demanding requirements of modern wireless communication systems. This device is part of Analog Devices' Hittite Microwave product line, which is known for its exceptional performance and reliability in RF applications.

Key Features

  • Frequency Range: The HMC6494LP6CETR operates over a wide frequency range, making it suitable for various applications, including cellular infrastructure, wireless backhaul, and broadband communications.
  • Conversion Gain: This mixer provides a high conversion gain, which helps to improve system sensitivity and dynamic range.
  • Linearity: Excellent input IP3 (third-order intercept point) performance ensures that the mixer maintains linearity even at high input power levels, reducing distortion and improving signal clarity.
  • LO (Local Oscillator) Frequency: It features a flexible LO frequency range to accommodate various system designs and requirements.
  • Package: The HMC6494LP6CETR comes in a compact 6x6 mm SMT (Surface Mount Technology) package, which is ideal for space-constrained applications.
  • Integration: The mixer integrates an LO amplifier, which simplifies the design and reduces the need for additional external components.

Applications

The HMC6494LP6CETR is versatile and can be used in a range of RF applications. Its robust design and high performance make it an excellent choice for:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space applications
  • Software-defined radios
  • Satellite communications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the HMC6494LP6CETR is no exception. It is manufactured to the highest standards, ensuring reliable performance even in the most challenging environments. With its robust construction and proven design, this mixer is engineered to deliver consistent results over its operational lifespan.

For engineers and designers looking for a high-performance RF mixer, the HMC6494LP6CETR from Analog Devices Inc. offers an outstanding blend of performance, integration, and reliability, making it a top choice for advanced RF systems.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess