EN
  • EN
  • DE

HMC388LP4ETR

Part No HMC388LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VSAT 3.15GHZ-3.4GHZ 24QFN / RF Amplifier IC VSAT 3.15GHz ~ 3.4GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Frequency 3.15GHz ~ 3.4GHz
P1dB -
Gain -
Noise Figure -
RF Type VSAT
Voltage - Supply 3V
Current - Supply 39mA
Test Frequency 3.1GHz
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC388
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356371-HMC388LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC388LP4ETR CAD Model

Description

Product Overview: HMC388LP4ETR from Analog Devices Inc.

The HMC388LP4ETR is a state-of-the-art GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This high-quality product is engineered for exceptional performance in a wide range of applications, including point-to-point radios, VSAT, military & space, fiber optics, and test instrumentation.

Key Features

  • Frequency Range: The HMC388LP4ETR operates over a broad frequency range, making it versatile for various applications.
  • Gain: It provides a high gain, which is essential for signal amplification in communication systems.
  • Output Power: The device delivers a substantial output power level, contributing to its effectiveness in high-power applications.
  • Supply Voltage: It operates on a single supply voltage, simplifying the power supply design.
  • Package: The HMC388LP4ETR comes in a compact 4x4mm QFN leadless package, which is suitable for space-constrained applications while providing excellent thermal performance.

Applications

The versatile nature of the HMC388LP4ETR allows it to be used in a variety of settings, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • VSAT and SATCOM
  • Military Radar and Sensors
  • Fiber Optic Systems
  • Test and Measurement Equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC388LP4ETR is no exception. Built to meet high industry standards, this product ensures stable performance over its lifetime, even in the most demanding environments. Its robust construction and adherence to stringent quality controls make it a reliable choice for critical applications.

Ordering Information

The HMC388LP4ETR is available for order in tape and reel format, facilitating efficient assembly for high-volume production. For detailed specifications and ordering information, customers are encouraged to visit the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1388 $54.2776
5+ $22.2677 $111.3385
7+ $21.5718 $151.0026
10+ $20.8760 $208.7600
13+ $20.1801 $262.3413
17+ $18.0925 $307.5725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess