EN
  • EN
  • DE

LX4FG024

Part No LX4FG024
Manufacturer Schneider Electric
Catalog OEM Parts (J - L)
Description Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Voltage (DC) 24 V
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1058592-LX4FG024
Categories OEM Parts(J-L)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LX4FG024 CAD Model

Description

The LX4FG024 is a TeSys F contactor coil manufactured by Schneider Electric. This coil is designed to operate the TeSys F line of contactors, which are used for controlling motors and other electrical loads in industrial applications. The LX4FG024 coil is specifically designed for a 24V AC/DC control voltage.

Applications:

  • Motor Starters: Used in motor starters to engage and disengage the contactor, controlling the motor's power supply.
  • Lighting Control: Employed in lighting control systems to switch lighting circuits on and off.
  • Heating and Cooling Systems: Used in HVAC systems to control compressors, fans, and other electrical components.
  • Industrial Automation: Integrated into industrial automation systems to control various electrical loads.
  • Power Distribution: Utilized in power distribution systems to switch circuits and equipment.

Features:

  • 24V AC/DC Control Voltage: Designed for use with 24V AC or DC control circuits.
  • Reliable Operation: Ensures consistent and dependable performance in demanding industrial environments.
  • Easy Installation: Designed for easy installation and replacement in TeSys F contactors.
  • Robust Construction: Built to withstand harsh industrial conditions.
  • Low Power Consumption: Designed for efficient energy usage.

Benefits:

  • Reliable Motor Control: Provides dependable control of motors and other electrical loads.
  • Simplified Maintenance: Easy installation and replacement reduce downtime and maintenance costs.
  • Energy Efficiency: Low power consumption contributes to energy savings.
  • Long Service Life: Robust construction ensures a long service life in harsh industrial environments.
  • System Compatibility: Designed for seamless integration with TeSys F contactors.

Specifications:

Control Voltage: 24V AC/DC

Contactor Series: TeSys F

Operating Frequency: 50/60 Hz

Power Consumption: Varies depending on the specific TeSys F contactor.

Operating Temperature: -25°C to +55°C

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
STMicroelectronics
Need more? Email Us
TT Electronics
Need more? Email Us
Infineon Technologies
2EDN7524F DUAL LOW SIDE / 2EDN7524F Gate Driver Power Management Evaluation Board
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess