Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 8GHz
P1dB 11.6dBm
Gain 10.5dB
Noise Figure 2.4dB
RF Type Cellular, PCS
Voltage - Supply 3.1V ~ 3.9V
Current - Supply 35mA
Test Frequency 2GHz
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Supplier Device Package FG873
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 178598-LEE-39+
Ultra Librarian 3D Model Ultra Librarian LEE-39+ CAD Model

Description

The 178598-LEE-39+ is a ceramic filter designed for RF amplification in cellular and PCS applications.

  • Frequency Range: 0Hz to 8GHz
  • Test Frequency: 2GHz
  • Gain: 10.5dB
  • Noise Figure: 2.4dB
  • Current Supply: 35mA
  • Voltage Supply: 3.1V to 3.9V
  • Package: 4-SMD, No Lead
  • Manufacturer: Mini-Circuits
  • Status: Active

You May Also Be Interested in

NXP / Nexperia
MMIC wideband amplifier
Lowest to $35.6555
ECAD model for BGA2801
Agilent(Hewlett-Packard)
Cascadable Silicon Bipolar MMIC Amplifier
Lowest to $0.9146
ECAD model for MSA-0611-BLK
Ampleon USA Inc.
RF MOSFET LDMOS 30V SOT502B
Need more? Email Us
ECAD model for BLF8G10LS-160V,112
Analog Devices Inc.
IC RF AMP GPS 21GHZ-32GHZ 24QFN
Lowest to $719.6306
ECAD model for HMC499LC4
Renesas Electronics America
SiGe BiCMOS Integrated Circuit Wideband Amplifier IC with 3-Step Gain Selection
Need more? Email Us
ECAD model for UPC3245TB-E3
Analog Devices Inc.
IC AMP GPS 1.7GHZ-2.2GHZ 16QFN
Lowest to $14.6242
ECAD model for HMC669LP3E
Analog Devices Inc.
IC RF AMP LTE 0HZ-4GHZ 40QFN
Need more? Email Us
ECAD model for HMC743LP6CE
Maxim Integrated
RF Amp Single VGA 2.7GHz 5.25V 36-Pin TQFN EP / IC AMP VARIABLE GAIN 36-TQFN
Lowest to $82.7952
ECAD model for MAX2057ETX+
Analog Devices Inc.
IC RF AMP VSAT 0HZ-6GHZ DIE
Lowest to $244.2106
ECAD model for HMC637A

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5370 $50.7400
49+ $2.0816 $101.9984
75+ $2.0166 $151.2450
103+ $1.9515 $201.0045
133+ $1.8865 $250.9045
178+ $1.6913 $301.0514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,123 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention