EN
  • EN
  • DE

LPC47B277-MS

Part No LPC47B277-MS
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 100QFP / Controller Interface 100-QFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Controller
Interface LPC
Voltage - Supply 3.3V
Package / Case 100-BQFP
Supplier Device Package 100-QFP (14x20)
Mounting Type Surface Mount
Base Product Number LPC47B277
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 923716-LPC47B277-MS
Ultra Librarian 3D Model Ultra Librarian LPC47B277-MS CAD Model

Description

The LPC47B277-MS is a robust Super I/O controller from the renowned semiconductor manufacturer, Microchip Technology. Designed to cater to the evolving needs of modern computing systems, this device integrates a multitude of essential functions that are pivotal for the seamless operation of motherboards and embedded systems.

Key Features

  • Multiple Interface Support: The device supports a variety of interfaces including Enhanced Serial Peripheral Interface (ESPI), Low Pin Count (LPC), and Serial IRQ interface compatible with serialized IRQ support for PCI systems.
  • Advanced Power Management: It is equipped with advanced power management capabilities to ensure energy-efficient operation, including support for ACPI 1.0/2.0/3.0 and Legacy PMU.
  • Flexible I/O Options: The LPC47B277-MS provides a wide range of I/O options including a floppy disk drive interface, parallel port, serial ports, and a keyboard/mouse controller. This versatility makes it an ideal choice for a multitude of applications.
  • Enhanced Security: With the increasing need for secure systems, this product also comes with a Hardware Random Number Generator (RNG), which is crucial for cryptographic operations and system security.

Applications

The LPC47B277-MS is suitable for a diverse set of applications, particularly in the realm of desktop and laptop computers, servers, and embedded systems. Its integration of multiple I/O functions and power management features make it a key component in system design, offering designers a compact and efficient solution.

Quality and Reliability

Microchip Technology is known for its commitment to quality and the LPC47B277-MS is no exception. It is built to meet high standards of reliability and performance, ensuring that systems built with this Super I/O controller are stable and long-lasting.

For developers and system integrators looking for a multifunctional and reliable I/O controller, the LPC47B277-MS from Microchip Technology is an excellent choice. Its comprehensive feature set and proven technology base make it a valuable component in any modern computing system.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8522 $59.5566
7+ $16.2890 $114.0230
10+ $15.7799 $157.7990
14+ $15.2709 $213.7926
17+ $14.7619 $250.9523
23+ $13.2348 $304.4004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess