EN
  • EN
  • DE

MICRF230YQS

Part No MICRF230YQS
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF RECEIVER ISM 433.92MHZ 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features series RF Receiver ISM 433.92MHz -112dBm 20kbps On-Board, Trace 16-QSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name MICRF230
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 98
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844080-MICRF230YQS
Ultra Librarian 3D Model Ultra Librarian MICRF230YQS CAD Model

Description

Introducing the MICRF230YQS from Microchip Technology

The MICRF230YQS by Microchip Technology is a highly integrated QwikRadio® UHF ASK/FSK transmitter designed to provide a sophisticated yet straightforward solution for wireless communication applications. Operating in the 400MHz to 450MHz frequency range, this versatile transmitter is ideal for a wide range of applications, including remote control systems, security and alarm systems, telemetry, and wireless sensor networks.

With its advanced features and low-power consumption, the MICRF230YQS is engineered to meet the demands of modern wireless systems. The device supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes, allowing for flexibility in the design and optimization of communication protocols for robustness and energy efficiency.

The MICRF230YQS is housed in a compact 16-pin QSOP package, making it suitable for space-constrained applications. Its design is optimized for low power consumption, which is critical for battery-operated devices, ensuring long-lasting performance and reliability. The transmitter is capable of output power up to +10dBm, providing a strong signal for clear communication over distances typical of consumer and industrial applications.

Key features of the MICRF230YQS include:

  • Frequency range: 400MHz to 450MHz
  • Modulation: ASK and FSK
  • Output power: Up to +10dBm
  • Supply voltage: 2.1V to 3.6V
  • Low current consumption for extended battery life
  • Integrated features such as a power amplifier, voltage regulator, and frequency synthesizer
  • Temperature range: -40°C to +125°C
  • Package: 16-pin QSOP

Developers will appreciate the ease of use provided by the MICRF230YQS, as it requires minimal external components to create a functional transmitter. This simplifies the design process and accelerates time-to-market for products that require reliable wireless communication capabilities.

Whether you are developing a remote keyless entry system, a wireless sensor network, or any other application that requires efficient and reliable wireless communication, the MICRF230YQS from Microchip Technology offers a compelling solution that balances performance with ease of integration.

For more information on the MICRF230YQS and how it can enhance your wireless communication projects, visit the Microchip Technology website or contact their support team for technical assistance.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $1.6862
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8443 $51.1974
43+ $2.3338 $100.3534
67+ $2.2609 $151.4803
92+ $2.1880 $201.2960
119+ $2.1150 $251.6850
159+ $1.8962 $301.4958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess