EN
  • EN
  • DE

LAVI252H+

Part No LAVI252H+
Manufacturer Mini-Circuits
Catalog OEM Parts (J - L)
Description RF Mixer, 200 to 2500 MHz, SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026271-LAVI252H+
Categories OEM Parts(J-L)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAVI252H+ CAD Model

Description

The LAVI252H+ is a wideband amplifier from Mini-Circuits, designed to deliver high gain and excellent linearity over a broad frequency range. This amplifier is ideal for applications requiring amplification of signals in various communication and instrumentation systems. Its compact size and robust construction make it a reliable choice for demanding environments.

Applications

  • Communication systems: Used as a gain block in receivers and transmitters, enhancing signal strength for improved communication range and reliability.
  • Instrumentation: Employed in test and measurement equipment to amplify weak signals, improving the sensitivity and accuracy of measurements.
  • Radar systems: Provides amplification in radar receivers, enhancing the detection of weak radar signals.
  • Electronic warfare (EW) systems: Amplifies signals in EW receivers for threat detection and analysis.
  • Satellite communication: Used in satellite transponders and ground stations to amplify signals for reliable communication.

Features

  • Wideband operation: Operates over a broad frequency range, typically covering several octaves.
  • High gain: Provides significant signal amplification, enhancing signal strength.
  • Excellent linearity: Minimizes signal distortion, ensuring accurate signal reproduction.
  • Low noise figure: Minimizes added noise, preserving signal integrity.
  • Compact size: Allows for easy integration into densely packed systems.
  • Robust construction: Withstands harsh environmental conditions, ensuring reliable operation.
  • SMA connectors: Provides convenient and secure connections to other components.

Benefits

  • Improved signal strength: High gain amplifies weak signals, enhancing system performance.
  • Enhanced sensitivity: Low noise figure improves the ability to detect weak signals.
  • Accurate signal reproduction: Excellent linearity minimizes signal distortion, ensuring accurate signal processing.
  • Versatile application: Wideband operation allows for use in a variety of applications.
  • Easy integration: Compact size and SMA connectors simplify system integration.
  • Reliable operation: Robust construction ensures reliable performance in demanding environments.

Additional Details

The LAVI252H+ typically operates from a single DC power supply. Its performance characteristics, including gain, noise figure, and VSWR, are typically specified over a temperature range. Detailed specifications, including voltage ranges, operating temperatures, and typical performance curves, can be found in the manufacturer's datasheet.

You May Also Be Interested in

L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
Samsung
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
TT Electronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
TT Electronics
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Infineon Technologies
2EDN7524F DUAL LOW SIDE / 2EDN7524F Gate Driver Power Management Evaluation Board
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0749 $75.0749
2+ $61.6000 $123.2000
3+ $59.6749 $179.0247
4+ $57.7500 $231.0000
6+ $55.8250 $334.9500
7+ $50.0500 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess