Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
DC Resistance (DCR) - Primary 250mOhm
DC Resistance (DCR) - Secondary 250mOhm
Transformer Type Line (Audio Power Distribution)
Frequency Range 3MHz ~ 30MHz
Voltage - Isolation 3000V
Insertion Loss 2.25dB
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Size / Dimension 0.636" L x 0.583" W (16.15mm x 14.80mm)
Height - Seated (Max) 0.236" (6.00mm)
Termination Style Gull Wing
Ultra Librarian 3D Model Ultra Librarian BM6230HLT CAD Model

Description

NULL

You May Also Be Interested in

Coilcraft
C1173-ALD Coilcraft Audio Transformers / Signal Transformers C1173 for TPS23750 9.9uH 3.3 V 3 A datasheet, inventory, & pricing.
Lowest to $16.2986
ECAD model for C1173-ALD
Triad Magnetics
AUDIO XFMR 200KCT / 1KCT TH
Need more? Email Us
ECAD model for SP-4
Triad Magnetics
XFMR 600 150/150 / 600 150/150
Need more? Email Us
ECAD model for TY-146P
Triad Magnetics
AUDIO XFMR 600 / 600 TH
Need more? Email Us
ECAD model for TY-311P
Triad Magnetics
AUDIO XFMR 1KCT / 1KCT TH
Need more? Email Us
ECAD model for TY-250P
Hammond Manufacturing
AUDIO XFMR 8 / 70V CHAS MNT
Need more? Email Us
ECAD model for 117F8
Triad Magnetics
AUDIO XFMR 10KCT / 10KCT TH
Need more? Email Us
ECAD model for TY-141P
Hammond Manufacturing
XFMR 4.25KCT / 4, 8 CHAS MNT
Need more? Email Us
ECAD model for 1750JA
Triad Magnetics
AUDIO XFMR 7.5KCT / 12 TH
Need more? Email Us
ECAD model for SP-48

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention