EN
  • EN
  • DE

LDC3517AIM5/NOPB

Part No LDC3517AIM5/NOPB
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069205-LDC3517AIM5/NOPB
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LDC3517AIM5/NOPB CAD Model

Description

Product Overview: LDC3517AIM5/NOPB

The LDC3517AIM5/NOPB is a high-performance, low-power inductance-to-digital converter (LDC) produced by Texas Instruments, a leader in semiconductor solutions. This innovative component is designed to provide precise inductance measurements which are crucial for a wide range of applications, including but not limited to, position sensing, motion detection, and material identification.

Key Features

  • High Resolution: The LDC3517AIM5/NOPB offers high-resolution inductance measurements, allowing for the detection of very small changes in inductance, which is essential for applications requiring fine positional accuracy.
  • Low Power Consumption: Designed for efficiency, this component consumes a minimal amount of power, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Versatile Sensing Range: It supports a wide range of inductance values, providing flexibility to work with various types of inductive sensors and a broad spectrum of applications.
  • Programmable Frequency: The device features a programmable frequency range that can be tuned to optimize sensor performance for specific applications.
  • Noise Immunity: Built-in noise immunity ensures reliable operation even in environments with high electrical noise, enhancing the accuracy and stability of the measurements.

Applications

  • Proximity sensing
  • Position sensing
  • Material composition and property analysis
  • Fluid level detection
  • Consumer electronics

Technical Specifications

The LDC3517AIM5/NOPB operates within a supply voltage range of 2.8V to 5.5V and is available in a compact SOT-23-6 package. It communicates through an I2C interface, allowing for easy integration with microcontrollers and other digital systems. The device's operating temperature range is from -40°C to +125°C, making it robust enough for use in harsh environmental conditions.

With its combination of high resolution, low power consumption, and robust performance, the LDC3517AIM5/NOPB from Texas Instruments is an exceptional choice for designers and engineers looking to incorporate precise inductance measurement capabilities into their projects.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2795 $150.4470
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,150 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess