EN
  • EN
  • DE

HFCW-8400+

Part No HFCW-8400+
Manufacturer Mini-Circuits
Catalog RF Filters
Description RF FILTER HIGH PASS 8.4GHZ 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Frequency 8.4GHz (Cutoff)
Bandwidth 8.8GHz
Filter Type High Pass
Insertion Loss 1.6dB
Mounting Type Surface Mount
Package / Case 0603 (1608 Metric), 6 PC Pad
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height (Max) 0.029\;5;9;7;10;8;3;4;2;1;535;1284;505;175;3078;135;516;744;5328;2832;3628;712;1761;478;5073;1465;3157;3655;490;14;3069;10;3985;553;2312;1752;3228;3442;4947;497;587;931;445;15;1292;281;732;818;0;105317;7718;38041;38040;122749;122750;122751;7857;13765;13766;107947;107949;107987;107985;107986;107948;109010;124826;124439;117015;55397;107311;107265;107266;107267;107268;107269;107270;107271;107272;107273;107274;63884;109011;109012;120478;83563;9931;124361;14341;109013;6901;114586;114587;114575;114585;114589;114574;114577;114579;114583;114581;114576;114592;114572;114588;114584;114593;114594;114573;114582;114580;114578;114591;114590;114031;114030;57060;115054;116216;5770;8869;116217;13790;13791;3736;29;109007;131382;131206;113222;126920;108086;124362;131207;50770;116218;114027;109009;102643;36523;43955;1079;90851;13797;13798;50906;66404;116219;75015;107143;32979;76955;81798;57061;36917;36918;92077;57062;36921;70267;58525;120479;39;73959;105203;90983;91278;90984;74422;105306;116220;116221;120480;18837;101062;105481;111110;101063;14879;105202;105204;105205;105207;105206;105208;105209;105211;105210;116223;105212;105213;105214;105215;105216;105217;105218;105219;105220;105223;105222;105221;116222;105225;105224;105226;105229;105227;105228;105231;105232;105230;105235;105233;105234;105237;105238;105236;128670;105239;105241;105240;105243;105242;105244;105246;105245;105247;105250;105248;105249;120481;105253;105251;105252;105255;105254;105256;105257;105261;105259;105258;105260;105265;105264;105262;105263;105266;105269;105267;105268;105272;105273;105271;105270;105276;105275;105277;105274;105280;105279;105281;105278;105285;105283;105282;105284;105289;105287;105288;105286;105290;105292;105291;114028;105293;105294;105296;105295;105297;105299;105301;114029;105300;34774;53721;116224;105298;131208;131209;105303;116225;105305;105304;113196;97936;98021;98022;97932;98023;97933;97937;97934;97950;97951;98024;97945;97928;97952;97929;97938;97953;97944;98025;97930;97931;98026;98027;97948;97935;97941;97946;97949;98028;97955;98029;97942;97947;98030;98031;98032;97943;98033;98034;116226;116227;105302;116228;116229;116230;114032;62;61;3;2;243;804;250;4;1;17;6;0;2;4;7;1;238033;697071;660371;790722;790723;637489;764402;637510;120563;637329;48571;790708;637264;637286;168343;637381;768428;637435;637411;790721;227945;637458;208384;637445;248704;637503;637462;494933;837203;494200;266863;280987;280989;294453;637606;494952;73717;73718;73760;66378;764388;637308;456257;494161;97001;97002;637313;103230;103231;637316;464734;790712;764391;456259;790713;143251;637389;764393;146353;467946;154803;494186;158848;158849;637404;637405;790719;494926;764394;184212;637421;768375;194608;657938;456266;494194;764399;637428;214891;637447;768374;222107;222114;456268;494932;238244;238245;238295;637496;637493;242496;660512;243813;244994;494202;246080;494203;494937;494940;494944;637513;637524;494207;273872;273886;494210;456273;494948;494209;494950;278804;637542;494212;764403;287368;289073;637567;299742;299743;494215;456274;464740;68967;68968;69020;764387;70380;464736;637295;71809;72194;705204;77976;660388;494910;78888;705205;494159;637298;84100;84101;494909;637300;637301;84896;637302;637303;85684;456256;86050;494911;637304;637305;637306;90094;494167;494912;637310;91965;94625;94966;494913;637312;95913;95914;96646;100399;100400;100424;101193;101364;101639;637315;101924;494915;814386;105873;105878;106228;637317;106704;637318;494914;637319;637320;110627;110633;110860;494174;494916;111281;637322;111502;111504;494919;114553;114556;494918;115401;637325;494173;764392;118153;494176;637326;118729;708551;637327;119393;140510;140511;494920;141047;141414;494182;764395;482317;145204;637390;637391;637392;637
Ultra Librarian 3D Model Ultra Librarian HFCW-8400+ CAD Model

You May Also Be Interested in

TDK Corporation
FILTER BANDPASS 2.4GHZ 1008 SMD
Need more? Email Us
Mini-Circuits
RF FILTER HIGH PASS 4.7GHZ 0805
Lowest to $10.4777
AVX Corporation
LOW PASS FILTER 1842MHZ 0805 SMD
Lowest to $0.8166
TDK Corporation
FILTER BANDPASS 5GHZ WLAN
Lowest to $0.1686
Crystek Corporation
RF FILTER LOW PASS 15MHZ BNC
Need more? Email Us
Johanson Technology Inc.
"High Frequency Ceramic Solutions"
Lowest to $0.3341
Murata Electronics North America
RF Filters RoHS
Lowest to $12.7967
Broadcom Limited
TRANSMIT FILTER US PCS 1.6X2.0MM
Need more? Email Us
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.1692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7000 $58.5000
11+ $9.6000 $105.6000
17+ $9.3000 $158.1000
23+ $9.0000 $207.0000
29+ $8.7000 $252.3000
39+ $7.8000 $304.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 536 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess