EN
  • EN
  • DE

SFSKB2M30GA0002-R1

Part No SFSKB2M30GA0002-R1
Manufacturer Murata Electronics North America
Catalog Ceramic Filters
Description FILTER 2.3MHZ 75KHZ BAND SMD / 2.3MHz Center Discriminator Ceramic Filter 75 kHz 1kOhm 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ceramic Filters
Mfr Murata Electronics
Series CERAFIL®, SFSKB
Package Tape & Reel (TR)
Product Status Obsolete
Frequency 2.3MHz Center
Impedance 1kOhm
Bandwidth 75 kHz
Insertion Loss 6dB
Filter Type Discriminator
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Height (Max) 0.053" (1.35mm)
Base Product Number SFSKB
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Standard Package 3,000
Win Source Part Number 978308-SFSKB2M30GA0002-R1
Ultra Librarian 3D Model Ultra Librarian SFSKB2M30GA0002-R1 CAD Model

Description

The Murata Electronics SFSKB series ceramic filter, SFSKB2M30GA0002-R1, is a surface-mounted device (SMD) in the category of filters.

  • Impedance: 1kOhm
  • Frequency: 2.3MHz center
  • Insertion Loss: 6dB
  • Filter Type: discriminator
  • Bandwidth: 75 kHz
  • Height: 0.053 inches (1.35mm)
  • Package: tape and reel (TR)
  • Standard Package: 3,000

You May Also Be Interested in

Mini-Circuits
LTCC HIGH PASS FILTER, 1220 - 45
Lowest to $3.1004
Mini-Circuits
CERAMIC RESONATOR BPF
Lowest to $75.0001
Murata Electronics North America
CER FILTER 10.7MHZ FM
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 3700 - 45
Lowest to $7.9173
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1525
Lowest to $4.0364
Murata Electronics North America
Signal Conditioning 455KHZ 1500 OHM LEAD
Lowest to $11.7279
Mini-Circuits
LTCC LOW PASS FILTER, DC - 6400
Lowest to $2.4979
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1400
Lowest to $3.8121
Johanson Technology Inc.
CER FILTER 866MHZ/915HZ FM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7417 $60.9595
85+ $1.4291 $121.4735
130+ $1.3844 $179.9720
175+ $1.3398 $234.4650
225+ $1.2951 $291.3975
300+ $1.1612 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,595 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess