EN
  • EN
  • DE

HFCN-3500+

Part No HFCN-3500+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC HIGH PASS FILTER, 3900 - 98
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 6.85GHz Center
Impedance 50Ohm
Bandwidth 5.9 GHz
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.042" (1.07mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 145104-HFCN-3500+
Ultra Librarian 3D Model Ultra Librarian HFCN-3500+ CAD Model

Description

The 145104-HFCN-3500+ is a ceramic filter designed for use in RF applications.

  • Frequency: 6.85GHz center
  • Bandwidth: 5.9GHz
  • Impedance: 50Ohm
  • Filter Type: High pass
  • Package: 6-SMD, no lead
  • Height: 0.042" (1.07mm)
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Manufacturer: Mini-Circuits
  • Status: Active
  • Packaging: Tape and reel
  • ECCN: EAR99

You May Also Be Interested in

Mini-Circuits
LTCC HIGH PASS FILTER, 710 - 249
Lowest to $4.5829
Mini-Circuits
LTCC LOW PASS FILTER, DC - 5500
Lowest to $2.6349
Mini-Circuits
LTCC BAND PASS FILTER, 2570 - 34
Lowest to $10.0855
Mini-Circuits
LTCC BAND PASS FILTER, 2250 - 24
Lowest to $9.1928
Akoustis- RFMi
CER FILTER 426.4MHZ BAND PASS
Need more? Email Us
Murata Electronics North America
FILTER CER BANDPASS 1.44GHZ SMD
Lowest to $11.2601
Mini-Circuits
LTCC HIGH PASS FILTER, 950 - 320
Lowest to $6.5148
Murata Electronics North America
FILTER CER BANDPASS 847MHZ SMD
Lowest to $0.7644
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1200
Lowest to $2.2518

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0589 $52.7657
31+ $3.3304 $103.2424
47+ $3.2263 $151.6361
65+ $3.1222 $202.9430
83+ $3.0181 $250.5023
111+ $2.7059 $300.3549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess