Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 5GHz
P1dB 16.4dBm
Gain 12dB
Noise Figure 4.4dB
RF Type Cellular, PCS
Voltage - Supply 4.3V ~ 4.85V
Current - Supply 65mA
Test Frequency 2GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 872594-GALI-49+
Ultra Librarian 3D Model Ultra Librarian GALI-49+ CAD Model

Description

The 872594-GALI-49+ is an RF Amplifier designed for applications in the RF and Wireless category.

  • Product Category: RF and Wireless
  • Applications: Cellular and PCS applications
  • Frequency Range: 0Hz to 5GHz
  • Gain: 12dB
  • Noise Figure: 4.4dB
  • Supply Voltage: 4.3V to 4.85V
  • Current Consumption: 65mA
  • Package: TO-243AA, SOT-89
  • Manufacturer: Mini-Circuits
  • Product Status: Active
  • Packaging: Tape and Reel

You May Also Be Interested in

NXP / Nexperia
IC RF AMP 1.4GHZ-2.2GHZ TO270WBG / RF Amplifier IC 1.4GHz ~ 2.2GHz TO-270WBG-17
Need more? Email Us
ECAD model for A2I20D040GNR1
Analog Devices Inc.
IC AMP VSAT 6.8GHZ-7.4GHZ 24QFN
Lowest to $46.5282
ECAD model for HMC505LP4
Infineon Technologies
IC RF AMP GPS SOT343-4 / RF Amplifier IC General Purpose PG-SOT343-4-1
Lowest to $1.4253
ECAD model for BGA420H6327
Analog Devices Inc.
IC RF AMP LTE 0HZ-4GHZ 40QFN
Need more? Email Us
ECAD model for HMC743LP6CE
Analog Devices Inc.
IC RF AMP GPS 12GHZ-16GHZ 24QFN
Need more? Email Us
ECAD model for HMC995LP5GE
Maxim Integrated
RF Amp Single LNA 940MHz 3.3V 12-Pin TQFN EP / IC AMP LNA STEP ATTEN 12TQFN
Need more? Email Us
ECAD model for MAX2373ETC+
Maxim Integrated
IC RF AMP AM FM 162.5MHZ 24TQFN
Need more? Email Us
ECAD model for MAX2180AETG+
Analog Devices Inc.
IC RF AMP WIMAX 0HZ-5GHZ SOT89 / RF Amplifier IC WiMax, WLAN 0Hz ~ 5GHz SOT-89
Need more? Email Us
ECAD model for HMC482ST89TR
Infineon Technologies
SiGe Bipolar 3G/3.5G/4G Single-Band LNA
Need more? Email Us
ECAD model for BGA711N7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8382 $52.5438
21+ $4.7904 $100.5984
33+ $4.6407 $153.1431
45+ $4.4910 $202.0950
58+ $4.3413 $251.7954
78+ $3.8922 $303.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,956 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention