EN
  • EN
  • DE

P89LPC907FD

Part No P89LPC907FD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234961-P89LPC907FD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89LPC907FD CAD Model

Description

Introducing the NXP P89LPC907FD Microcontroller

The NXP P89LPC907FD is a highly integrated microcontroller that belongs to the P89LPC900 series of low-power 8-bit MCUs. This product is designed for applications requiring high-performance operation in a cost-effective package. With its wide range of features, the P89LPC907FD is an ideal choice for a variety of applications including industrial control, consumer electronics, alarm systems, and small-scale automation tasks.

Key Features of the P89LPC907FD:

  • Advanced 8-bit microcontroller: Based on a high-performance processor architecture, the P89LPC907FD operates at speeds up to 20 MHz, ensuring swift execution of instructions and efficient processing capabilities.
  • Enhanced Flash memory: Equipped with 2 KB of on-chip Flash memory, this microcontroller provides ample space for application code, which can be updated in-system through an integrated bootloader.
  • RAM: The device includes 128 bytes of RAM, facilitating efficient handling of data and temporary storage for computational tasks.
  • Flexible I/O options: With up to 15 general-purpose I/O pins, the P89LPC907FD offers versatility for interfacing with various peripherals and external devices.
  • Two 16-bit timers/counters: These timers can be used for precise event timing, pulse generation, and interval timing, enhancing the MCU's capability to manage time-critical tasks.
  • Communication interfaces: The inclusion of a UART/SPI serial interface allows for easy communication with other microcontrollers, sensors, and peripherals, supporting both serial and parallel data transfers.
  • On-chip oscillator: The built-in oscillator with a user-selectable frequency range provides a stable clock source, eliminating the need for external timing components.
  • Low power consumption: Designed for power-sensitive applications, the P89LPC907FD features several power-saving modes, including Idle and Power-down modes, to minimize energy usage.
  • Analog comparator: The integrated analog comparator allows for simple analog signal comparison, useful for threshold detection and simple analog-to-digital conversions.

The P89LPC907FD from NXP is packaged in a space-saving 20-pin TSSOP, making it suitable for compact designs. Its robust feature set, combined with low power consumption and in-system programmability, makes it a reliable and flexible choice for designers looking to optimize their embedded systems.

Whether you're developing a new product or upgrading an existing one, the NXP P89LPC907FD provides a perfect balance of performance, power efficiency, and cost, ensuring your project's success.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess