Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 8GHz
P1dB 12.6dBm
Gain 9dB
Noise Figure 4dB
RF Type Cellular, PCS
Voltage - Supply 3V ~ 4.1V
Current - Supply 40mA
Test Frequency 2GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 135896-GALI-21+
Ultra Librarian 3D Model Ultra Librarian GALI-21+ CAD Model

Description

The 135896-GALI-21+ is an RF amplifier designed for a wide frequency range from 0Hz to 8GHz.

  • Gain: 9dB
  • Noise Figure: 4dB
  • Applications: Cellular and PCS
  • Current Supply: 40mA
  • Voltage Supply: 3V to 4.1V
  • Package: TO-243AA (SOT-89 Supplier Device Package)
  • Manufacturer: Mini-Circuits
  • Packaging: Tape & Reel (1,000 pcs)
  • Product Status: Active

You May Also Be Interested in

Renesas Electronics America
F0109 DUAL LNA
Lowest to $7.7976
ECAD model for F0109NBTI
RF Micro Devices
IC AMP CELL 700MHZ-3.8GHZ 20QFN
Lowest to $15.7664
ECAD model for RF3865TR7
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
ECAD model for AFSM3-01350185-07-10P
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
ECAD model for AFS5-05500650-11-TCL-5
Analog Devices Inc.
IC RF AMP WLCSP / RF Amplifier IC
Lowest to $16.2986
ECAD model for AD45226Z-R7
Analog Devices Inc.
IC AMP GP 7.5GHZ-26.5GHZ 24CSMT / RF Amplifier IC General Purpose 7.5GHz ~ 26.5GHz 24-CQFN (4x4)
Lowest to $98.7678
ECAD model for HMC962LC4
IDT, Integrated Device Technology Inc
IC RF AMP 50MHZ-400MHZ 32VFQFPN
Lowest to $21.4413
ECAD model for F1240NBGI
Mini-Circuits
IC RF AMP CELLULAR 0HZ-8GHZ 4SMD
Lowest to $3.8416
ECAD model for ERA-21SM+
Broadcom Limited
0.1-6 GHz 3V, 17 dBm Amplifier | IC RF AMP ISM 100MHZ-6GHZ SOT363
Lowest to $4.3091
ECAD model for MGA-82563-TR1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0296 $51.5032
41+ $2.4858 $101.9178
63+ $2.4081 $151.7103
86+ $2.3305 $200.4230
111+ $2.2528 $250.0608
149+ $2.0197 $300.9353
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,877 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention