Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 038342-M74HC164B1R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Consumer Electronics, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian M74HC164B1R CAD Model

Description

STMicroelectronics M74HC164B1R 8-bit Serial-In Parallel-Out Shift Register

The M74HC164B1R is a high-speed CMOS 8-bit serial-in/parallel-out shift register designed and manufactured by STMicroelectronics. This integrated circuit (IC) is part of the HC family, which means it is fabricated using silicon gate CMOS technology, ensuring high speed, low power consumption, and a robust interface capability.

With its two serial data inputs (A and B), the M74HC164B1R allows for serial data entry in a variety of configurations. It features eight parallel data outputs (Q0 to Q7) that present the data in a non-inverted form. This makes the device ideal for expanding the word length of a data path or for controlling a large number of outputs with a minimal number of I/O pins on a microcontroller.

The clock input is the driving force for the internal flip-flops, with the edge-triggered feature ensuring that data is shifted on the rising edge of the clock pulse. This precise timing allows for reliable data transfer in high-speed digital systems. The clear function is asynchronous, and when activated, it resets the internal registers, setting all outputs to a low state.

One of the key advantages of the M74HC164B1R is its wide operating voltage range, from 2V to 6V, which makes it compatible with TTL levels and suitable for use in a variety of logic circuits. Its high noise immunity and low power consumption are characteristics of the CMOS technology, which also ensures that the device is suitable for battery-operated devices.

The M74HC164B1R is available in a variety of packages, including the DIP, SO, and TSSOP, providing flexibility for different PCB designs and space requirements. Its operating temperature range from -55°C to +125°C guarantees reliability across a broad spectrum of environmental conditions.

Overall, the M74HC164B1R from STMicroelectronics is a versatile and reliable component for applications requiring serial-to-parallel data conversion, such as in digital systems, instrumentation, and automation. Its compatibility with other logic families through its input switching levels makes it a convenient choice for designers looking to integrate it into mixed-technology systems.

You May Also Be Interested in

National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
ECAD model for 54LS323DMQB
Harris Corporation
DUAL STATIC SHIFT REGISTER / Shift Shift Register 2 Element 64 Bit 16-CDIP
Lowest to $3.5007
ECAD model for CD4517BFX
Texas Instruments
IC 8-BIT SHIFT REGISTER 24-SOIC
Lowest to $8.2728
ECAD model for TPIC6A595DW
Harris Corporation
4 X 4 REGISTER FILE
Need more? Email Us
ECAD model for CD54HC670F
ON Semiconductor
8-Bit Serial or Parallel-Input/ Serial-Output Shift Register High-Performance Silicon-Gate CMOS | IC SHIFT REGISTER 8BIT 16-SOEIAJ
Lowest to $0.5562
ECAD model for MC74HC165AFELG
Fairchild/ON Semiconductor
IC REGISTER SER-IN/PAR-OUT 14DIP
Need more? Email Us
ECAD model for DM8570N
Texas Instruments
54LS164 8-BIT PARALLEL-OUT SERIA / Shift Element Bit
Lowest to $25.1342
ECAD model for JM38510/30605BCA
Texas Instruments
54LS194A 4-BIT BIDIRECTIONAL UNI / Shift Element Bit
Need more? Email Us
ECAD model for JM38510/30601BFA
Rochester Electronics
DUAL MARKED (M38510/00905BEA) / Shift Element Bit
Need more? Email Us
ECAD model for 54194/BEA

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.5255 $65.6875
305+ $0.4312 $131.5160
465+ $0.4178 $194.2770
640+ $0.4043 $258.7520
830+ $0.3909 $324.4470
1,110+ $0.3503 $388.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,000 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention