Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Character and Numeric
Mfr onsemi
Package Bulk
Product Status Obsolete
Number of Characters 1
Dimension 0.689" H x 0.482" W x 0.276" D (17.50mm x 12.25mm x 7.00mm)
Digit/Alpha Size 0.51" (13.00mm)
Display Type 7-Segment
Common Pin Common Cathode
Color Red
Voltage - Forward (Vf) (Typ) 2.05V
Current - Test 20mA
Millicandela Rating 5.8mcd
Wavelength - Peak 639nm
Power Dissipation (Max) 60mW
Package / Case 10-DIP (0.600", 15.24mm)
Base Product Number MAN5R
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names MAN5R60-NDR
Standard Package 40
Win Source Part Number 1144106-MAN5R60
Ultra Librarian 3D Model Ultra Librarian MAN5R60 CAD Model

Description

ON Semiconductor's MAN5R60 is a high-performance rectifier diode designed to meet the rigorous demands of industrial, automotive, and consumer applications. This robust component is engineered to provide efficient and reliable operation, ensuring long-term stability and performance in a wide range of electronic circuits.

Key Features

  • High Reverse Voltage Capability: The MAN5R60 boasts a significant reverse voltage rating, making it suitable for applications that experience high voltage stress.
  • Low Forward Voltage Drop: This diode features a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • High Surge Current Capability: With its ability to handle high surge currents, the MAN5R60 is well-suited for circuits that may experience short-term overcurrent conditions.
  • Robust Thermal Performance: The device is designed with superior thermal characteristics, ensuring it operates effectively even under high temperature conditions.
  • Reliability: ON Semiconductor's commitment to quality means the MAN5R60 is a reliable choice for critical applications where component failure is not an option.

Applications

The versatile nature of the MAN5R60 makes it ideal for a variety of applications, including:

  • Power supply units
  • Automotive electronics
  • Industrial machinery
  • Consumer electronics
  • Telecommunication systems

Technical Specifications

The MAN5R60 diode comes with the following technical specifications:

  • Maximum repetitive reverse voltage (V<sub>RRM): Specified by the product datasheet
  • Maximum RMS voltage (V<sub>RMS): Specified by the product datasheet
  • Maximum DC blocking voltage (V<sub>DC): Specified by the product datasheet
  • Maximum average forward rectified current (I<sub>F(AV)): Specified by the product datasheet
  • Operating junction temperature range: Specified by the product datasheet

For a full understanding of the MAN5R60's capabilities and to ensure proper integration into your design, please consult the detailed datasheet provided by ON Semiconductor.

You May Also Be Interested in

Rohm Semiconductor
DISPLAY 7SEG 0.31" SGL RED 10DIP
Need more? Email Us
ECAD model for LAP-301VB
Broadcom Limited
Low Current Seven Segment Displays Low Power Consumption | LED 7-SEG 7.6MM CA HE RED RHD
Lowest to $4.7218
ECAD model for HDSP-7511
Vishay
DISPLAY 7SEG 0.39" SGL GRN 10DIP
Need more? Email Us
ECAD model for TDSG3150-M
Lite-On Inc.
DISPLAY 7SEG 0.52" SGL RED 10DIP
Need more? Email Us
ECAD model for LTS-546AJD
Broadcom Limited
14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays | LED 7-SEG 14.2MM 2DIG CA GRN RHD
Lowest to $3.1760
ECAD model for HDSP-521G
Vishay
DISPLAY 7SEG 0.39" SGL GRN 10SMD
Need more? Email Us
ECAD model for VDMG10A0
Broadcom Limited
DISPLAY 7SEG 0.31" SGL GRN 10DIP
Lowest to $2.6591
ECAD model for HDSP-U501-KL000
Broadcom Limited
7.6 mm (0.3 inch) Micro Bright Seven Segment Displays | DISPLAY 7SEGMENT YELLOW CC 0.3"
Lowest to $5.9352
ECAD model for HDSP-7403
Kingbright
PDC54-11SRWA / Display Modules - LED Character and Numeric Red 14-Segment, Alphanumeric 2 Character Common Cathode 1.8V 10mA 0.835" H x 0.992" W x 0.317" D (21.20mm x 25.20mm x 8.05mm) 18-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for PDC54-11SRWA

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention