EN
  • EN
  • DE

ERA-4SM+

Part No ERA-4SM+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 4GHz
P1dB 17.5dBm
Gain 12.2dB
Noise Figure 4.5dB
RF Type Cellular, CATV, DBS, PCS, WLAN
Voltage - Supply 4.3V ~ 4.9V
Current - Supply 65mA
Test Frequency 100MHz
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 123626-ERA-4SM+
Ultra Librarian 3D Model Ultra Librarian ERA-4SM+ CAD Model

Description

ERA-4SM+ Enhanced Amplifier Module Description

An enhancement over the classic ERA-4SM, the ERA-4SM+ offers improved efficiency and extended frequency range. It is designed for advanced RF applications where superior gain and reduced distortion are required.

  • Features and Benefits<ul>
  • Extended frequency range for wider application support.
  • Optimized for minimal distortion and high gain.
  • Enhanced thermal stability for reliable operation.
  • Applications<ul>
  • Advanced RF communication equipment
  • Broadcast transmitters
  • Wireless communication devices
  • High-frequency signal amplification
  • The ERA-4SM+ offers a superior solution for applications demanding higher specifications in RF signal amplification.

    You May Also Be Interested in

    L3 Narda-MITEQ
    AMPLIFIER / RF Amplifier IC
    Need more? Email Us
    NXP / Nexperia
    BGU8823
    Need more? Email Us
    Renesas Electronics America
    IC AMP GPS 50MHZ-160MHZ 28VFQFPN
    Need more? Email Us
    Innotion
    26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
    Lowest to $0.2346
    Mini-Circuits
    IC AMP CELL 400MHZ-6GHZ MC1631-1
    Lowest to $6.4030
    Analog Devices Inc.
    IC RF AMP 81GHZ-86GHZ DIE
    Need more? Email Us
    Infineon Technologies
    0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
    Lowest to $8.7314
    NXP / Nexperia
    BGU8821
    Need more? Email Us
    Analog Devices Inc.
    IC RF AMP GPS 12GHZ-30GHZ DIE
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5143
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.2055
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $15.1412
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.9399
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.6632
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    8+ $6.3055 $50.4440
    20+ $5.1737 $103.4740
    30+ $5.0121 $150.3630
    42+ $4.8504 $203.7168
    54+ $4.6887 $253.1898
    72+ $4.2037 $302.6664
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 6,605 pieces
    MOQ: 8 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess